icecat logo
Icecat: creating the world's largest open catalog with 19309028 data-sheets & 35854 brands – register (free)
Toshiba logo

Toshiba Satellite Pro L450-16F Intel® Core™2 Duo T6570 15.6" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver

Brand:
Product family:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
64633
Info modified on:
01 Dec 2020, 16:17:57
Short summary description Toshiba Satellite Pro L450-16F Intel® Core™2 Duo T6570 15.6" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver:

Toshiba Satellite Pro L450-16F, Intel® Core™2 Duo, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 320 GB

Long summary description Toshiba Satellite Pro L450-16F Intel® Core™2 Duo T6570 15.6" 4 GB DDR3-SDRAM 320 GB Intel® GMA 4500MHD Windows 7 Professional Black, Silver:

Toshiba Satellite Pro L450-16F. Processor family: Intel® Core™2 Duo, Processor model: T6570, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 320 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500MHD. Operating system installed: Windows 7 Professional. Product color: Black, Silver. Weight: 5.75 lbs (2.61 kg)

Specs
Recommended products
Specs +
Recommended products +
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.