location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
Satellite
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Satellite L450-120
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PSLY0E-00D01USP
Category:
A laptop, also known as a notebook, is a portable computer. When you are looking for the right laptop, it is important to know where you are going to work with it. Do you want to use it on the road? Choose a model with a special energy-saving 'mobile' processor, a good battery and a reasonably small display. This will allow you to work longer with the same battery and saves you the trouble of carrying around a large display that consumes a lot of precious battery power. Or will you be using you laptop mainly in places where you will have access to a power outlet? Then choose a desktop processor (more processing power for less money) and an ordinary battery. This will save you a lot of money, which you could then spend on a bigger screen. You'll work faster because you can view more information at once and it's great for multimedia!
Laptops Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 59933
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Dec 2020 16:18:01
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Black, Silver
  • - Intel® Pentium® Dual-Core T4300 2.1 GHz
  • - 15.6" 1366 x 768 pixels 16:9
  • - 4 GB DDR2-SDRAM 800 MHz 2 x 2 GB
  • - 250 GB DVD Super Multi DL
  • - Intel® GMA 4500M
  • - 2.75 h
  • - Windows 7 Home Premium
More>>>
Short summary description Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver:
This short summary of the Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba Satellite L450-120, Intel® Pentium® Dual-Core, 2.1 GHz, 15.6", 1366 x 768 pixels, 4 GB, 250 GB

Long summary description Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver:
This is an auto-generated long summary of Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 15.6" 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver based on the first three specs of the first five spec groups.

Toshiba Satellite L450-120. Processor family: Intel® Pentium® Dual-Core, Processor model: T4300, Processor frequency: 2.1 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR2-SDRAM. Total storage capacity: 250 GB, Optical drive type: DVD Super Multi DL. Discrete graphics card model: Intel® GMA 4500M. Operating system installed: Windows 7 Home Premium. Product color: Black, Silver. Weight: 5.75 lbs (2.61 kg)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 10:59:20
Uk has collected 3 expert reviews for Toshiba Satellite L450-120 Intel® Pentium® Dual-Core T4300 39.6 cm (15.6") 4 GB DDR2-SDRAM 250 GB Intel® GMA 4500M Windows 7 Home Premium Black, Silver and the average expert rating is 65 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
65%
Source Review comments Score
techradar.com
Updated:
2011-10-04 10:59:20
While the Portégé range makes up Toshiba's high-end business laptops, the Satellite Pro range is a business series that caters for those who don't want to spend thousands on their mobile computing solution. The Satellite Pro L450- 13R (£380 inc. VAT) i...
Good Great screen, Good build quality, Good keyboard...
Bad Limited performance, Weak graphics, Battery life...
50%
techradar.com
Updated:
2011-10-04 10:59:20
Toshiba's Satellite range targets consumers with strong build quality and usability at affordable prices. The L450-136 offers impressive performance, mobility and software at a price that won't break the bank. Although the 2.7kg chassis is quite heavy...
Good Good battery life, Connectivity, Software...
Bad Weak graphics...
70%
theregister.co.uk
Updated:
2011-10-04 10:59:20
Pick up the Satellite L450, or even just glance at it, and you’re left in no doubt that it’s very much a budget laptop. Chunky, plasticy and devoid of any bells and whistles, it’s not going to appeal to those who like their laptops to stand out from th...
Bottom line If you’re looking for a 15in laptop for under £400, the Satellite L450 is definitely worthy of consideration. Although anything that has to call on an Intel Celeron processor is always going to struggle in terms of performance, Windows 7 ticks...
75%