Toshiba logo

Toshiba Satellite S855-S5378 Intel® Core™ i7 i7-3630QM 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Blue

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107441
Info modified on:
21 Jun 2024, 03:22:21
Guarantee:
1 year
Long product name Toshiba Satellite S855-S5378 Intel® Core™ i7 i7-3630QM 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Blue:

15.6" LED, 1366 x 768, Intel Core i7-3630QM, Intel HM76, 8GB DDR3, 750TB SATA, DVD SuperMulti, Intel HD Graphics 4000, 802.11 b/g/n, Gigabit LAN, BT 4.0, HD WebCam, Memory Card Reader, Windows 8, 5.5 lbs, Ice Blue

Short summary description Toshiba Satellite S855-S5378 Intel® Core™ i7 i7-3630QM 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Blue:

Toshiba Satellite S855-S5378, Intel® Core™ i7, 2.4 GHz, 15.6", 1366 x 768 pixels, 8 GB, 750 GB

Long summary description Toshiba Satellite S855-S5378 Intel® Core™ i7 i7-3630QM 15.6" HD 8 GB DDR3-SDRAM 750 GB HDD Windows 8 Blue:

Toshiba Satellite S855-S5378. Form factor: Clamshell. Processor family: Intel® Core™ i7, Processor model: i7-3630QM, Processor frequency: 2.4 GHz. Display diagonal: 15.6", HD type: HD, Display resolution: 1366 x 768 pixels. Internal memory: 8 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 750 GB, Storage media: HDD, Optical drive type: DVD Super Multi. On-board graphics card model: Intel® HD Graphics 4000. Operating system installed: Windows 8. Product color: Blue

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.