Toshiba logo

Toshiba Satellite C70D-B-105 AMD A6 A6-5200 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black

Brand:
Product family:
Product name:
Article code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
21793
Info modified on:
01 Dec 2020, 16:19:28
Long product name Toshiba Satellite C70D-B-105 AMD A6 A6-5200 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Satellite C70D-B-105 - AMD Quad-Core A6-5200 2.0GHz, 8GB DDR3L RAM, 1TB HDD, 43.9cm (17.3-Zoll) Toshiba TruBrite HD+ TFT, 802.11b/g/n, Bluetooth 4.0 + LE, Windows 8.1 64-bit

Short summary description Toshiba Satellite C70D-B-105 AMD A6 A6-5200 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Toshiba Satellite C70D-B-105, AMD A6, 2 GHz, 17.3", 1600 x 900 pixels, 8 GB, 1 TB

Long summary description Toshiba Satellite C70D-B-105 AMD A6 A6-5200 Laptop 17.3" HD+ 8 GB DDR3L-SDRAM 1 TB HDD Windows 8.1 Black:

Toshiba Satellite C70D-B-105. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A6, Processor model: A6-5200, Processor frequency: 2 GHz. Display diagonal: 17.3", HD type: HD+, Display resolution: 1600 x 900 pixels. Internal memory: 8 GB, Internal memory type: DDR3L-SDRAM. Total storage capacity: 1 TB, Storage media: HDD, Optical drive type: DVD Super Multi DL. Operating system installed: Windows 8.1. Product color: Black

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.