39.624 cm (15.6 ") TFT, 1366 x 768, Intel Pentium 2020M, Intel HM70, 4GB DDR3, 500GB HDD, Intel HD Graphics, 802.11 b/g/n, Fast Ethernet, Bluetooth 4.0, DVD SuperMulti DL, WebCam, Memory Card Reader, Windows 8
Toshiba Satellite C850-ST4NX2, Intel® Pentium®, 2.4 GHz, 15.6", 1366 x 768 pixels, 4 GB, 500 GB
Toshiba Satellite C850-ST4NX2. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Pentium®, Processor model: 2020M, Processor frequency: 2.4 GHz. Display diagonal: 15.6", Display resolution: 1366 x 768 pixels. Internal memory: 4 GB, Internal memory type: DDR3-SDRAM. Total storage capacity: 500 GB, Storage media: HDD, Optical drive type: DVD Super Multi DL. On-board graphics card model: Intel® HD Graphics. Operating system installed: Windows 8. Product color: Black