Toshiba logo

Toshiba PA5044E-1ACA power adapter/inverter Indoor 45 W Black

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45353
Info modified on:
07 Mar 2024, 15:34:52
Guarantee:
1 year
Long product name Toshiba PA5044E-1ACA power adapter/inverter Indoor 45 W Black:

45W, 19V/2.37A, Black

Short summary description Toshiba PA5044E-1ACA power adapter/inverter Indoor 45 W Black:

Toshiba PA5044E-1ACA, Laptop, Indoor, 100-240 V, 50/60 Hz, 45 W, 19 V

Long summary description Toshiba PA5044E-1ACA power adapter/inverter Indoor 45 W Black:

Toshiba PA5044E-1ACA. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 2pin. Product color: Black

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.