Toshiba logo

Toshiba Canvio Premium 2TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Gray, Metallic

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
78925
Info modified on:
27 Mar 2024, 14:46:19
Long product name Toshiba Canvio Premium 2TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Gray, Metallic:

USB 3.0, 5.0 Gbit/s, 2 TB, NTFS, 109 x 78 x 19 mm, 230 g

Short summary description Toshiba Canvio Premium 2TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Gray, Metallic:

Toshiba Canvio Premium 2TB, 2 TB, 2.5", 3.2 Gen 1 (3.1 Gen 1), Gray, Metallic

Long summary description Toshiba Canvio Premium 2TB external hard drive 2.5" Micro-USB B 3.2 Gen 1 (3.1 Gen 1) Gray, Metallic:

Toshiba Canvio Premium 2TB. HDD capacity: 2 TB, HDD size: 2.5". USB version: 3.2 Gen 1 (3.1 Gen 1). Product color: Gray, Metallic

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.