location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Toshiba Check ‘Toshiba’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
StorE Art v.2 2.5" 640GB - Green
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HDDR640E04EG_CS
Category:
Stand-alone magnetic disk, optical disc or solid state drive that plugs into the computer typically via USB, although eSATA and FireWire are also used. Used for storing and retrieving digital information.
External Hard Drives Check ‘Toshiba’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Toshiba: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 85611
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:39:12
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 640 GB 2.5"
  • - USB 2.0
  • - Green
Guarantee: 2 year(s)
Long product name Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0 :
The short editorial description of Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0

StorE Art version 2, 2.5" 640GB - green
More>>>
Short summary description Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0:
This short summary of the Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0 data-sheet is auto-generated and uses the product title and the first six key specs.

Toshiba StorE Art v.2 2.5" 640GB - Green, 640 GB, 2.5", 2.0, Green

Long summary description Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0:
This is an auto-generated long summary of Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive 2.5" USB 2.0 based on the first three specs of the first five spec groups.

Toshiba StorE Art v.2 2.5" 640GB - Green. HDD capacity: 640 GB, HDD size: 2.5". USB version: 2.0. Product color: Green

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 11:15:09
Uk has collected 3 expert reviews for Toshiba StorE Art v.2 2.5" 640GB - Green external hard drive and the average expert rating is 80 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
80%
Source Review comments Score
tomshardware.com
Updated:
2011-10-04 11:15:05
Eight different portable hard drives, spanning everything from 250GB to 1TB and centering on 2.5” and 1.8” form factors, compete against each...
Bottom line All eight portable drives we tested work well if you mainly need a device to store large amounts of user data that doesn't depend much on performance. As soon as you apply more demanding workloads, it's time to start paying more attention to the way yo...
0%
Country Distributor
United Kingdom 1 distributor(s)