Toshiba logo

Toshiba Canon PIXMA iP1600

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created by Toshiba
Product views:
98247
Info modified on:
04 Apr 2019, 06:33:19
Long product name Toshiba Canon PIXMA iP1600:

This affordable printer produces photo lab quality borderless prints up to an A4 size. Print long-lasting colour photos, web pages and documents with speed, ease and efficiency. <b>Features:</b> Photo quality: max. 4800 x 1200dpi ChromaLife100 system for long-lasting photos Photo lab quality 4&quot; x 6&quot; borderless in approx. 70 seconds with rapid borderless printing up to A4 size Easy-to-use software to get the most out of the printer

Short summary description Toshiba Canon PIXMA iP1600:

Toshiba Canon PIXMA iP1600

Long summary description Toshiba Canon PIXMA iP1600:

Toshiba Canon PIXMA iP1600

Recommended products
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.