location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 500 + maps of West Europe
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
B1D00.540
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 61525
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Auto
  • - 240 x 320 pixels
  • - Bluetooth
  • - Lithium-Ion (Li-Ion)
Long product name TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g) :
The short editorial description of TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g)

TomTom GO 500 + maps of West Europe
More>>>
Short summary description TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g):
This short summary of the TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g) data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 500 + maps of West Europe, 12 channels, 240 x 320 pixels, LCD, ARM920T, Touch Screen, Lithium-Ion (Li-Ion)

Long summary description TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g):
This is an auto-generated long summary of TomTom GO 500 + maps of West Europe navigator LCD 10.9 oz (310 g) based on the first three specs of the first five spec groups.

TomTom GO 500 + maps of West Europe. Channels quantity: 12 channels. Display resolution: 240 x 320 pixels, Display: LCD. Processor model: ARM920T. Interface type: Touch Screen. Battery technology: Lithium-Ion (Li-Ion)