location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
VIO
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1SP0.001.04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926080392 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 138412
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:44:47
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 2.4" Black
  • - Motorcycle
  • - Touchscreen 320 x 320 pixels
  • - Bluetooth
Long product name TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black :
The short editorial description of TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black

2.4", 320 x 320 Capacitive, IPX7, Bluetooth, 310gr
More>>>
Short summary description TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black:
This short summary of the TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom VIO, Multi, All Europe, 2.4", 320 x 320 pixels, 0.001 GB, Fixed

Long summary description TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black:
This is an auto-generated long summary of TomTom VIO navigator Fixed 2.4" Touchscreen 10.9 oz (310 g) Black based on the first three specs of the first five spec groups.

TomTom VIO. Languages support: Multi. Map coverage: All Europe. Display diagonal: 2.4", Display resolution: 320 x 320 pixels. Internal storage capacity: 0.001 GB. Form factor: Fixed, Product color: Black, International Protection (IP) code: IPX7

Source Testseek summary Average rating
Reviews
Updated:
2017-06-28 01:58:38
Uk has collected 9 expert reviews for TomTom VIO navigator Fixed 6.1 cm (2.4") Touchscreen 310 g Black but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
techradar.com
Updated:
2017-06-28 01:58:35
Along with cameras, diaries, MP3 players and alarm clocks, most people can count sat-navs among those dedicated devices killed by the smartphone.The response of TomTom, one of the world's biggest sat-nav manufacturers, has been to pour its energies into p...
Good Great handlebar mount, Usable with gloves, Stylish...
Bad Unattractive interface, Needs to be paired with a phone, Only 5, hour battery life...
Bottom line The TomTom VIO is tailored very nicely to the needs of scooter-riders, but the requirement to pair it with a phone is unfortunate, and could ultimately limit its usefulness...
0%
techradar.com/au/
Updated:
2017-06-28 01:58:36
Along with cameras, diaries, MP3 players and alarm clocks, most people can count sat-navs among those dedicated devices killed by the smartphone.The response of TomTom, one of the world's biggest sat-nav manufacturers, has been to pour its energies into...
Good Great handlebar mount, Usable with gloves, Stylish...
Bad Unattractive interface, Needs to be paired with a phone, Only 5hour battery life...
Bottom line The TomTom VIO is tailored very nicely to the needs of scooter-riders, but the requirement to pair it with a phone is unfortunate, and could ultimately limit its usefulness...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)