location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
GO 5100
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1FL5.002.56
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926075152 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 109332
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:45:09
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Fixed 5" Black, Silver
  • - Auto
  • - Lane guidance
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Built-in speaker(s)
Long product name TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver :
The short editorial description of TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver

TomTom GO 5100
More>>>
Short summary description TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver:
This short summary of the TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom GO 5100 World, Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian,..., World, 5", 480 x 272 pixels, Flash, MicroSD (TransFlash)

Long summary description TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver:
This is an auto-generated long summary of TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver based on the first three specs of the first five spec groups.

TomTom GO 5100 World. Languages support: Bulgarian, Czech, Danish, Dutch, Estonian, Finnish, French, German, Greek, Hungarian, Italian,.... Map coverage: World. Display diagonal: 5", Display resolution: 480 x 272 pixels. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash), Internal storage capacity: 8 GB. Form factor: Fixed, Product color: Black, Silver

Lifetime TomTom Traffic via Built-in SIM
Lifetime TomTom Traffic via Built-in SIM

The SIM card built into the TomTom GO ensures you are always connected to TomTom Traffic and other services, even when driving abroad. No roaming charges!

Lifetime World Maps
Lifetime World Maps

Install and update maps from around the world at no extra cost, for the lifetime of your navigation device.

Lifetime Speed Cameras
Lifetime Speed Cameras

Drive more relaxed with speed camera alerts for the lifetime of your device at no extra costs.

Advanced Lane Guidance
Advanced Lane Guidance

Clearly see which lane to take at key junctions on your sat nav. No more sudden lane changes or missed turnings.

Tap & Go
Tap & Go

Simply tap your favourite destination on the map, and your navigation device will find the fastest route to get you there.

Speak & Go
Speak & Go

Control your TomTom navigation device with your voice and tell it where you want to go.

Free Updates
Free Updates

Enjoy regular free software updates, which include innovative new features, and benefit from the best navigation experience.

Fully Interactive Screen
Fully Interactive Screen

Pinch, zoom or swipe the interactive map to get more detail, a better overview, or to simply explore more of the world around you.

Click & Go Mount
Click & Go Mount

Dock and undock your navigation device quickly and easily with the unique magnetic mount.

SIM & DATA Included
SIM & DATA Included

Receive TomTom Traffic information across Europe with unlimited data and roaming at no extra cost.

Source Testseek summary Average rating
Reviews
Updated:
2016-11-14 23:34:15
Uk has collected 8 expert reviews for TomTom GO 5100 and the average expert rating is 97 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
97%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-14 23:34:15
What is the TomTom GO 5100? The GO 5100 is our first glimpse of the latest mild update to the TomTom GO redesign of about two years ago, and replaces the GO 5000 . As the relatively small change in model name implies, this isn't a huge design upheaval...
Good Lifetime safety cameras and TomTom Traffic, Lifetime world maps, MyDrive connectivity...
Bad Premium price...
Bottom line The TomTom GO 5100 takes over from its predecessor as the top premium 5-inch sat-nav option...
100%
knowyourmobile.com
Updated:
2017-09-24 04:41:28
It is now 2017. We live in a world full of mobile phones; everybody has one — even your grandparents. We use them every day for everything from paying for goods to making calls and sending emails. A lot of people use them as sat-nav in their car as well...
0%
Disclaimer TomTom GO 5100 World navigator Fixed 5" Touchscreen 8.29 oz (235 g) Black, Silver:
Disclaimer

Lifetime TomTom Traffic: Receive TomTom Traffic for the life of your product. For more information, visit tomtom.com/lifetime.

Lifetime World Maps: Download 4 or more full updates of any installed map every year, for the life of your product. You need a PC with an Internet Connection and a TomTom account to download new maps and updates. For more information, visit tomtom.com/lifetime.

Lifetime Speed Cameras: Receive Speed Camera Updates for the life of your product. For more information, visit
tomtom.com/lifetime