TomTom logo

TomTom Start 25 M Western Europe navigator Fixed 5" Touchscreen 7.62 oz (216 g) Black

Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102025
Info modified on:
11 Mar 2024, 10:45:02
Long product name TomTom Start 25 M Western Europe navigator Fixed 5" Touchscreen 7.62 oz (216 g) Black:

13 cm (5") 480 x 272 16:9 resistive touch, micro-SD, 216g

Short summary description TomTom Start 25 M Western Europe navigator Fixed 5" Touchscreen 7.62 oz (216 g) Black:

TomTom Start 25 M Western Europe, Internal, Western Europe, 5", 480 x 272 pixels, 16:9, Flash

Long summary description TomTom Start 25 M Western Europe navigator Fixed 5" Touchscreen 7.62 oz (216 g) Black:

TomTom Start 25 M Western Europe. Antenna: Internal. Map coverage: Western Europe. Display diagonal: 5", Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Compatible memory cards: MicroSD (TransFlash). Form factor: Fixed, Product color: Black

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.