location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TomTom Start 20 Regional navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TomTom Check ‘TomTom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Start 20 Regional
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
1EN4.030.04 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0636926064613 show
Category:
With a GPS (global positioning system) receiver you will always know where you are and never lose your way, because of a smart American satellite system which this device can receive signals from. With most GPS receivers it is possible to have your position displayed on a map and quite a few can even tell you the way to wherever you want to go, the only thing you need to do is tell it your destination!
Navigators Check ‘TomTom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TomTom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 48769
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TomTom Start 20 Regional navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Handheld/Fixed 4.3" Black
  • - Auto
  • - Touchscreen Widescreen 480 x 272 pixels
  • - Built-in speaker(s)
More>>>
Short summary description TomTom Start 20 Regional navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black:
This short summary of the TomTom Start 20 Regional navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black data-sheet is auto-generated and uses the product title and the first six key specs.

TomTom Start 20 Regional, Internal, Czech Republic, 4.3", 480 x 272 pixels, 16:9, Flash

Long summary description TomTom Start 20 Regional navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black:
This is an auto-generated long summary of TomTom Start 20 Regional navigator Handheld/Fixed 4.3" Touchscreen 6.38 oz (181 g) Black based on the first three specs of the first five spec groups.

TomTom Start 20 Regional. Antenna: Internal. Map coverage: Czech Republic. Display diagonal: 4.3", Display resolution: 480 x 272 pixels, Native aspect ratio: 16:9. Storage media type: Flash, Internal storage capacity: 2 GB. Form factor: Handheld/Fixed, Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2014-01-03 17:37:23
Uk has collected 17 expert reviews for TomTom Start 20 Regional navigator Handheld/Fixed 10.9 cm (4.3") Touchscreen 181 g Black and the average expert rating is 81 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
81%
Source Review comments Score
digitalversus.com
Updated:
2014-01-03 17:37:23
The first TomTom Starts (photo above) came with a small screen, small price tag and features that were previously reserved for the mid-range.The new Start 20 and 25 unfortunately cost a good bit more. They have almost all the advantages of the Via 110...
Good Rapid journey calculations, Nice finish, Compact and practical suction mount, Good navigation interface...
Bad Only one programmable stage, No traffic info, Aesthetically uninteresting, Screen lacks responsiveness...
Bottom line The TomTom Start 20 doesn't suffer too much at the hands of models further up the range when judged solely on route guidance. This model will be a very good choice for anyone who doesn't need traffic information, connected services or Bluetooth. It's a...
80%
gadgetshow.channel5.com
Updated:
2014-01-03 17:37:23
Satellite navigation devices have had a tough time of late, with smartphones offering all the same features for free, without having to carry another gadget around. TomTom hopes that the affordable Start 20 will get people to switch from their iPhones...
Good At 4.3 inches, the TomTom Start 20 may be a lot smaller than high-end rivals, but it's still bigger than the majority of smartphones. It's also easy to see in all conditions – including bright sunshine – and the widescreen aspect ratio is perfect for showing directions. As with previous TomTom models, we're impressed with the menu and ease of use that the TomTom Start 20 offers. It really is an i...
Bad There's very little to dislike about the TomTom Start 20. It's affordable, and using it means that your smartphone's battery life won't take a hit.
Bottom line If you still haven't managed to get round to buying a sat-nav device, the TomTom Start 20 is a good place to start. It's affordable, well equipped and the impressive screen makes it easier to view and to use than a smartphone or other sat-nav rivals. T...
80%
trustedreviews.com
Updated:
2014-01-03 17:37:23
If you're on a tight budget, you used to be confined to a 3.5in non-widescreen sat-nav. But with 5in models falling inexorably in price, and the Mio Spirit 685 in particular costing around £100, the 4.3in widescreen models have had to follow suit. TomTom'...
Good 4.3in widescreen, Same menu system as higher-end models, 4GB memory...
Bad The RDS-TMC receiver add-on is expensive, 5in models now available for same price, Integrated screen mount...
Bottom line TomTom's Start 20 still isn't the most keenly priced sat-nav on the market. But street prices for the UK-only model have already fallen below £100, with the European version £10-20 more expensive. Whilst you can get Mio's 5in Spirit 685 for the same as th...
80%
theregister.co.uk
Updated:
2014-01-03 17:37:23
TomTom’s entry level Start satnavs have long been the default choice for anyone wanting a reliable but basic PND. Now the range has been given a wash and brush up with the release of some new 4.3in screen devices with prices starting at £130. Baby driv...
Bottom line TomTom’s navigation system, its maps, UI and voices are pretty much state of the art and the device itself with its clever and versatile integrated mounting arm is physically impressive. But at £130 the absence of traffic data seems poor value. ® More...
75%
techradar.com
Updated:
2014-01-03 17:37:23
If you're looking to get away by car this summer, then the new TomTom Start 20 is something you should consider taking along for the ride.This entry level sat nav is ideal for anyone who's getting a sat nav for the first time - or for those who only oc...
Good Slick unit, Good screen, Easy to use, The price is right...
Bad No traffic info...
100%
pocketgpsworld.com
Updated:
2014-01-03 17:37:23
As an entry level SatNav the TomTom Start 20 is a good device and a reasonable performer. Bearing in mind that it is an entry level device then the missing features are not critical to the targeted market. If you want a device that you can use out of...
0%