location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Time Warner UK Check ‘Time Warner UK’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
YOUR CHEATIN HEART
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
9780316729635
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
9780316729635
Category:
Written or printed work consisting of pages glued or sewn together along one side and bound in covers.
Books Check ‘Time Warner UK’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Time Warner UK: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2377
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Jun 2018 02:58:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 352 pages Paperback
  • - ANNIE MCCARTNEY
  • - Publication year: 2005 Language version: English
Guarantee: false
Long product name Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages :
The short editorial description of Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages

YOUR CHEATIN HEART
More>>>
Short summary description Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages:
This short summary of the Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Time Warner UK YOUR CHEATIN HEART, English, Paperback, 352 pages

Long summary description Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages:
This is an auto-generated long summary of Time Warner UK YOUR CHEATIN HEART book English Paperback 352 pages based on the first three specs of the first five spec groups.

Time Warner UK YOUR CHEATIN HEART. Book cover type: Paperback, Language version: English, Written by: ANNIE MCCARTNEY. Width: 5.91" (150 mm), Height: 9.06" (230 mm)