location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
ThunderX3 Check ‘ThunderX3’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TGC31BW
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TGC31BW
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by ThunderX3: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6263
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 25 Nov 2022 10:15:27
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PC gaming chair
  • - Maximum user weight: 330.7 lbs (150 kg)
  • - Padded seat Black, White Foam, Polyurethane
  • - Padded backrest Black, White Foam, Polyurethane (PU)
  • - Armrest Adjustable armrest
  • - Tilt angle range: 90 - 180°
  • - 5 wheel(s)
Guarantee: 1 year
Long product name ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White :
The short editorial description of ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White

PU/Foam, 135cm, 56cm, 3-18°, 90-180°, 150kg, Black/White
More>>>
Short summary description ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White:
This short summary of the ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White data-sheet is auto-generated and uses the product title and the first six key specs.

ThunderX3 TGC31BW, PC gaming chair, 330.7 lbs (150 kg), Padded seat, Padded backrest, Black, Metal

Long summary description ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White:
This is an auto-generated long summary of ThunderX3 TGC31BW video game chair PC gaming chair Padded seat Black, White based on the first three specs of the first five spec groups.

ThunderX3 TGC31BW. Product type: PC gaming chair, Maximum user weight: 330.7 lbs (150 kg), Seat type: Padded seat. Height (max): 53.1" (135 cm), Seat width: 22" (56 cm), Seat height (max): 6.69" (17 cm). Quantity per pack: 1 pc(s), Package width: 26.8" (680 mm), Package depth: 33.5" (850 mm)