location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Thrustmaster Check ‘Thrustmaster’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TMX Force Feedback
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4460136 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3362934402211
Category:
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers Check ‘Thrustmaster’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Thrustmaster: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 117241
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 12 Jun 2023 14:11:39
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Steering wheel PC, Xbox One Menu button
  • - Wired
  • - Black
Long product name Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One :
The short editorial description of Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One

RacingWheel TMX Force Feedback, 33 x 32 x 30 cm, 5.1 kg
More>>>
Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One:
The official marketing text of Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One as supplied by the manufacturer

- OFFICIAL RACING SIMULATOR DESIGNED FOR XBOX ONE and WINDOWS
- 900° force feedback racing wheel
- Realistic 11”/28 cm wheel
- Large pedal set included

Realistic “competition” wheel design
11”/28 cm in diameter, with an ergonomic design perfectly adapted for all racing games(GT, F1, NASCAR, RALLY, etc.)
Rubber-coated wheel grips
2 large, wheel-mounted sequential paddle shifters
5”/13 cm tall – 100% metal – Tact switch with life cycle exceeding 500,000 activations
Built-in official buttons for Xbox One: Xbox Guide button, View and Menu
Switch between the game and the system, navigate through the system’s menus, access social functions, etc.
Comprehensive driving gear
12 action buttons + 1 directional pad

900° force feedback base
Drive system with adjustable force feedback lets you feel every detail while you’re racing
(the road or track’s relief, loss of tire grip, braking, bumps and impacts, etc.).
Rotation angle adjustable from 270° to 900°!
Very precise wheel: optical reading with 12-bit resolution
(i.e. 4,096 values on the wheel’s steering axis)
Mixed belt-pulley and gears system (smoother, more fluid and less noisy than helical gears)
with metal ball-bearing axle (for enhanced sturdiness)
Internal memory and upgradeable firmware
Robust and versatile attachment system, compatible with all mounts (desks, tables, etc.)
Compatible with the T3PA* and T3PA-PRO* pedal sets (Thrustmaster 3 Pedals Add-on)
Compatible with the Thrustmaster TH8A* shifter

Xbox One certified embedded software
- Official embedded software: the racing wheel is automatically recognized by the Xbox One
- Compatible in the console’s menus
- Compatible with all Xbox One racing games supporting racing wheels

Short summary description Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One:
This short summary of the Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One data-sheet is auto-generated and uses the product title and the first six key specs.

Thrustmaster TMX Force Feedback, Steering wheel, PC, Xbox One, Menu button, Wired, Black, Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,...

Long summary description Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One:
This is an auto-generated long summary of Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One based on the first three specs of the first five spec groups.

Thrustmaster TMX Force Feedback. Device type: Steering wheel, Gaming platforms supported: PC, Xbox One, Gaming control function buttons: Menu button. Connectivity technology: Wired. Product color: Black. Windows operating systems supported: Windows 10 Education, Windows 10 Education x64, Windows 10 Enterprise, Windows 10 Enterprise x64,.... Width: 11.8" (300 mm), Depth: 13" (330 mm), Height: 12.6" (320 mm)

Source Testseek summary Average rating
Reviews
Updated:
2016-11-15 02:47:28
Uk has collected 6 expert reviews for Thrustmaster TMX Force Feedback Black Steering wheel PC, Xbox One and the average expert rating is 83 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
83%
Source Review comments Score
trustedreviews.com
Updated:
2016-11-15 02:47:28
What is the Thrustmaster TMX? The Thrustmaster TMX is a new, affordable addition to the company's Force Feedback steering wheel line. Compatible with PCs and the Xbox One , it offers the essentials of a force-feedback wheel but costs less than half the co...
Good Strong force feedback, Well-made, Great overall racing experience...
Bad Pedals are low quality, Wheel rotation slightly rough, Lacks subtlety of more expensive models...
Bottom line A good entry into force-feedback wheels for Xbox One and PC gamers on a budget...
70%
pcper.com
Updated:
2016-12-06 03:00:14
A no-nonsense box design that lets the buyer know exactly what systems this product is for.The BasicsThe TMX is priced at an MSRP of $199. Along with the T150 this is truly an entry level FFB wheel with all of the features that racers desire. The wheel it...
Bottom line The Thrustmaster TMX wheel set for the Xbox One is a very solid entry-level force feedback product.  For Xbox users it is probably best to get an inexpensive stand to sit in front of the TV.  For PC users the mounting mechanism is more than adequate for t...
0%
Country Distributor
France 1 distributor(s)
United Kingdom 2 distributor(s)
Danmark 2 distributor(s)
Deutschland 1 distributor(s)