location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

THQ Destroy All Humans! Italian PlayStation 3

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
THQ Check ‘THQ’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Destroy All Humans!
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PS3-ACUF
Category:
Electronic games which involves a human interacting with a user interface, generating visual feedback on a video device such as a laptop, games console or handheld device.
Video Games Check ‘THQ’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by THQ: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5364
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 02 Mar 2020 14:51:23
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points THQ Destroy All Humans! Italian PlayStation 3
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - PlayStation 3
  • - Language version: Italian
  • - Game genre: Action
  • - Developer: THQ
  • - ESRB rating: T (Teen) PEGI rating: 16
Long product name THQ Destroy All Humans! Italian PlayStation 3 :
The short editorial description of THQ Destroy All Humans! Italian PlayStation 3

Destroy All Humans!, PS3
More>>>
Short summary description THQ Destroy All Humans! Italian PlayStation 3:
This short summary of the THQ Destroy All Humans! Italian PlayStation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

THQ Destroy All Humans!, PlayStation 3, T (Teen)

Long summary description THQ Destroy All Humans! Italian PlayStation 3:
This is an auto-generated long summary of THQ Destroy All Humans! Italian PlayStation 3 based on the first three specs of the first five spec groups.

THQ Destroy All Humans!. Platform: PlayStation 3, ESRB rating: T (Teen), PEGI rating: 16, Developer: THQ

Source Testseek summary Average rating
Reviews
Updated:
2013-05-01 08:56:52
Uk has collected 3 expert reviews for THQ Destroy All Humans! Italian PlayStation 3 and the average expert rating is 39 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
39%
Source Review comments Score
nowgamer.com
Updated:
2013-05-01 08:56:52
We can probably guess why Path Of The Furon has turned out to be this dire. What we absolutely cannot fathom, mind, is how the game made it through THQ’s normally excellent quality control. No publisher these days is without the occasional turkey - it...
Bottom line Even if Path Of The Furon were fixed of its myriad bugs and diabolical visuals, you’d still be looking at a far worse than average game. 2.9/10Print this pageUser reviews (0)Share this pageNoticed something wrong? Report error/mistake.Add to my prof...
29%