location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Theodorou PRINTOKIT White Self-adhesive printer label

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Theodorou Check ‘Theodorou’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRINTOKIT
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
THE-LK4055025
Category:
Print your own professional looking labels!
Printer Labels Check ‘Theodorou’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Theodorou: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6054
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Theodorou PRINTOKIT White Self-adhesive printer label
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Self-adhesive printer label
  • - Rectangle White
  • - Print technology: Thermal transfer
Long product name Theodorou PRINTOKIT White Self-adhesive printer label :
The short editorial description of Theodorou PRINTOKIT White Self-adhesive printer label

PRINTOKIT 55 x 25mm, Thermal transfer labels with matching wax ribbon, Matt, 40mm Core, 2660 labels/kit, 12 kits/box
More>>>
Short summary description Theodorou PRINTOKIT White Self-adhesive printer label:
This short summary of the Theodorou PRINTOKIT White Self-adhesive printer label data-sheet is auto-generated and uses the product title and the first six key specs.

Theodorou PRINTOKIT, White, Self-adhesive printer label, Thermal transfer, Matte, Rectangle, Zebra GC420t, TLP2844, Datamax E-4204, E-4205, E-4206, E-4304, E-4305, SATO CG-208, CG2112,...

Long summary description Theodorou PRINTOKIT White Self-adhesive printer label:
This is an auto-generated long summary of Theodorou PRINTOKIT White Self-adhesive printer label based on the first three specs of the first five spec groups.

Theodorou PRINTOKIT. Product color: White, Label type: Self-adhesive printer label, Print technology: Thermal transfer. Label width: 2.17" (5.5 cm), Label height: 0.984" (2.5 cm), Core diameter: 1.57" (4 cm). Labels per roll: 2660 pc(s)

Brand Image Article code product Stock Price from
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK5105148 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK5105074 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK5055040 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK4040025 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK4055040 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK4105074 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK4105148 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK5055025 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK5040025 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)
Theodorou

Theodorou PRINTOKIT White Self-adhesive printer label
(show image)
THE-LK040026 PRINTOKIT 0.00
(excl. VAT)
0 (incl. VAT)