Texas Instruments logo

Texas Instruments TI-30X IIS calculator Pocket Scientific Black

Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45775
Info modified on:
25 Jun 2019, 13:32:09
Short summary description Texas Instruments TI-30X IIS calculator Pocket Scientific Black:

Texas Instruments TI-30X IIS, Pocket, Scientific, 11 digits, 2 lines, Battery/Solar, Black

Long summary description Texas Instruments TI-30X IIS calculator Pocket Scientific Black:

Texas Instruments TI-30X IIS. Form factor: Pocket, Type: Scientific. Digits: 11 digits, Display number of lines: 2 lines. Power source: Battery/Solar. Product color: Black

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.