location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
TETLOCK AV Check ‘TETLOCK AV’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TLKFT401
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLKFT401
Category:
Supports, usually made out of metal, that are attached to the wall and used to hang a flat panel screen for a TV or a computer.
TV Mounts & Stands Check ‘TETLOCK AV’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by TETLOCK AV: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4982
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:30:51
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mobile TV stand with free-moving wheels and brake
  • - Support up to 60 kg (130 lbs)
  • - VESA-compliant TV bracket for 22" - 60" plasma/LCD/LED TVs (see bracket selection section below)
  • - Easy to assemble; fittings & assembly instructions included
  • - Premium quality and elegant looking black base, black bracket & chrome poles
  • - Wheels can be easily attached or detached from the base, base height: 11.5 cm (4 cm if wheels removed)
Guarantee: 5 year
Long product name TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome :
The short editorial description of TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome

22" - 60", max. 60kg/130lbs
More>>>
Short summary description TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome:
This short summary of the TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome data-sheet is auto-generated and uses the product title and the first six key specs.

TETLOCK AV TLKFT401, 22", 60", 132.3 lbs (60 kg), Black, Chrome

Long summary description TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome:
This is an auto-generated long summary of TETLOCK AV TLKFT401 TV mount/stand 60" Black, Chrome based on the first three specs of the first five spec groups.

TETLOCK AV TLKFT401. Maximum weight capacity: 132.3 lbs (60 kg), Minimum screen size: 22", Maximum screen size: 60". Product color: Black, Chrome