location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Terraillon Pop Coach Oval Brown Electronic personal scale

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Terraillon Check ‘Terraillon’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pop Coach
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
BEG45337BM
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3094570130370
Category:
Devices which you stand on in order to weigh yourself.
Personal Scales Check ‘Terraillon’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Terraillon: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20149
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Aug 2018 16:38:49
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Terraillon Pop Coach Oval Brown Electronic personal scale
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Electronic personal scale 352.7 lbs (160 kg)
  • - Auto power off
  • - Top surface type: Glass
  • - Body Mass Index (BMI) measuring Auto power on function
  • - LCD
  • - AAA
  • - Brown
Long product name Terraillon Pop Coach Oval Brown Electronic personal scale :
The short editorial description of Terraillon Pop Coach Oval Brown Electronic personal scale

160 kg, LCD, 8 users memories, 4 x AAA, 2 kg, Brown
More>>>
Short summary description Terraillon Pop Coach Oval Brown Electronic personal scale:
This short summary of the Terraillon Pop Coach Oval Brown Electronic personal scale data-sheet is auto-generated and uses the product title and the first six key specs.

Terraillon Pop Coach, Electronic personal scale, 352.7 lbs (160 kg), 3.53 oz (100 g), Brown, kg, Oval

Long summary description Terraillon Pop Coach Oval Brown Electronic personal scale:
This is an auto-generated long summary of Terraillon Pop Coach Oval Brown Electronic personal scale based on the first three specs of the first five spec groups.

Terraillon Pop Coach. Type: Electronic personal scale, Maximum weight capacity: 352.7 lbs (160 kg), Accuracy: 3.53 oz (100 g). Display: LCD, Digit size: 1.18" (3 cm), Display size (HxV): 3.35 x 1.57" (85 x 40 mm). Battery type: AAA. Width: 13" (330 mm), Height: 13.8" (350 mm), Weight: 4.41 lbs (2 kg). Quantity per pack: 1 pc(s)