location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tenba/RoadWired Check ‘Tenba/RoadWired’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Messenger: Small Bag
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
638-223
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Tenba/RoadWired’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tenba/RoadWired: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 8176
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 19 Nov 2020 13:37:07
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Messenger case 15" Blue
  • - Nylon
  • - 32.1 oz (910 g)
Long product name Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue :
The short editorial description of Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue

Messenger: Small Bag, Blue
More>>>
Short summary description Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue:
This short summary of the Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue data-sheet is auto-generated and uses the product title and the first six key specs.

Tenba/RoadWired Messenger: Small Bag, Messenger case, 15", 32.1 oz (910 g)

Long summary description Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue:
This is an auto-generated long summary of Tenba/RoadWired Messenger: Small Bag 15" Messenger case Blue based on the first three specs of the first five spec groups.

Tenba/RoadWired Messenger: Small Bag. Case type: Messenger case, Maximum screen size: 15". Weight: 32.1 oz (910 g)

Brand Image Article code product Stock Price from
Tenba/RoadWired

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Olive
(show image)
638-222 Messenger: Small Bag 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Orange
(show image)
638-224 Messenger: Small Bag 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Silver
(show image)
638-228 Messenger: Small Bag 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Chocolate
(show image)
638-227 Messenger: Small Bag 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Purple
(show image)
638-226 Messenger: Small Bag 0.00
(excl. VAT)
0 (incl. VAT)
Tenba/RoadWired

Tenba/RoadWired Messenger: Small Bag 15" Messenger case Black
(show image)
638-221 Messenger: Small Bag 0.00
(excl. VAT)
0 (incl. VAT)