location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Telekom Check ‘Telekom’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
iPhone 4S 16GB
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MD235FD/A
Category:
Mobile phone that is able to perform many of the functions of a computer, typically having a relatively large screen and an operating system capable of running general-purpose applications.
Smartphones Check ‘Telekom’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Telekom: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 35520
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Jan 2020 16:29:58
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - 3.5" 960 x 640 pixels
  • - Apple A5 1 GHz
  • - 16 GB
  • - 3G Single SIM
  • - 802.11b, 802.11g, Wi-Fi 4 (802.11n) Bluetooth 4.0
  • - Single camera 8 MP
  • - Lithium-Ion (Li-Ion)
  • - iOS 5
Long product name Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black :
The short editorial description of Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black

16GB, 3.5" 960 x 640, 500 cd/m2, 8MP Camera, MP3, 802.11b/g/n, Bluetooth 4.0, Assisted GPS & GLONASS, Black
More>>>
Short summary description Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black:
This short summary of the Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black data-sheet is auto-generated and uses the product title and the first six key specs.

Telekom iPhone 4S 16GB, 3.5", 960 x 640 pixels, 16 GB, 8 MP, iOS 5, Black

Long summary description Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black:
This is an auto-generated long summary of Telekom iPhone 4S 16GB 3.5" Single SIM iOS 5 3G Black based on the first three specs of the first five spec groups.

Telekom iPhone 4S 16GB. Display diagonal: 3.5", Display resolution: 960 x 640 pixels. Processor frequency: 1 GHz, Processor family: Apple, Processor model: A5. Internal storage capacity: 16 GB. Rear camera resolution (numeric): 8 MP, Rear camera type: Single camera. SIM card capability: Single SIM. Operating system installed: iOS 5. Product color: Black. Weight: 4.94 oz (140 g)