location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tektronix Check ‘Tektronix’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Yellow ColorStix, Phaser 340/350/360
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
016-1758-00
Category:
Some printers use ink sticks instead of cartridges. Be careful to pick the right product for your printer.
Ink Sticks Check ‘Tektronix’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tektronix: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 15907
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages :
The short editorial description of Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages

Genuine Xerox 2 Yellow, 1 Free Black ColorStix, Phaser 340/350/360
More>>>
Short summary description Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages:
This short summary of the Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages data-sheet is auto-generated and uses the product title and the first six key specs.

Tektronix Yellow ColorStix, Phaser 340/350/360, 3 pc(s), Laser, 2000 pages, Yellow, 3.46 x 6.5 x 1.97" (88 x 165 x 50 mm), 6.88 oz (195 g)

Long summary description Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages:
This is an auto-generated long summary of Tektronix Yellow ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages based on the first three specs of the first five spec groups.

Tektronix Yellow ColorStix, Phaser 340/350/360. Quantity per pack: 3 pc(s), Print technology: Laser, Page yield: 2000 pages. Dimensions (WxDxH): 3.46 x 6.5 x 1.97" (88 x 165 x 50 mm), Weight: 6.88 oz (195 g)

Brand Image Article code product Stock Price from
Tektronix

Tektronix Magenta ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages
(show image)
016-1757-00 Magenta ColorStix, Phaser 340/350/360 0.00
(excl. VAT)
0 (incl. VAT)
Tektronix

Tektronix Cyan ColorStix, Phaser 340/350/360 ink stick 3 pc(s) 2000 pages
(show image)
016-1756-00 Cyan ColorStix, Phaser 340/350/360 0.00
(excl. VAT)
0 (incl. VAT)