Teka logo

Teka TL1 62 Built-under White 332 m³/h

Brand:
Product name:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29935
Info modified on:
07 Mar 2024, 15:34:52
Short summary description Teka TL1 62 Built-under White 332 m³/h:

Teka TL1 62, 332 m³/h, Ducted/Recirculating, Built-under, White, Rotary, Metal

Long summary description Teka TL1 62 Built-under White 332 m³/h:

Teka TL1 62. Maximum extraction power: 332 m³/h, Type of extraction: Ducted/Recirculating. Type: Built-under, Product color: White, Control type: Rotary. Grease filter type: Metal. Number of bulbs: 2 bulb(s). Width: 23.6" (600 mm), Depth: 12.2" (310 mm), Height: 7.24" (184 mm)

Specs
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.