location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Tefal C21003 frying pan All-purpose pan

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tefal Check ‘Tefal’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
C21003
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
C21003
Category:
Shallow pan with a long handle, used for cooking food in hot fat or oil.
Frying Pans Check ‘Tefal’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tefal: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 33605
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Aug 2020 16:17:13
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tefal C21003 frying pan All-purpose pan :
The short editorial description of Tefal C21003 frying pan All-purpose pan

22cm, black
More>>>
Short summary description Tefal C21003 frying pan All-purpose pan:
This short summary of the Tefal C21003 frying pan All-purpose pan data-sheet is auto-generated and uses the product title and the first six key specs.

Tefal C21003, All-purpose pan, Black, 8.66" (22 cm)

Long summary description Tefal C21003 frying pan All-purpose pan:
This is an auto-generated long summary of Tefal C21003 frying pan All-purpose pan based on the first three specs of the first five spec groups.

Tefal C21003. Type: All-purpose pan, Product color: Black. Diameter: 8.66" (22 cm)

Features
Type *
All-purpose pan
Product color *
Black
Heat indicator
Yes
Features
Non-stick coating *
Yes
Weight & dimensions
Diameter
8.66" (22 cm)