location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Technicake TC900 pastry bag Paper

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Technicake Check ‘Technicake’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
TC900
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TC900
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3700105235112
Category: Pastry Bags Check ‘Technicake’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Technicake: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 19691
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:54:17
The date of the most recent change of the data-sheet in Icecat's system
More>>>
Short summary description Technicake TC900 pastry bag Paper:
This short summary of the Technicake TC900 pastry bag Paper data-sheet is auto-generated and uses the product title and the first six key specs.

Technicake TC900, Paper, 8.66" (220 mm), 12.6" (320 mm), 25 pc(s)

Long summary description Technicake TC900 pastry bag Paper:
This is an auto-generated long summary of Technicake TC900 pastry bag Paper based on the first three specs of the first five spec groups.

Technicake TC900. Material: Paper. Width: 8.66" (220 mm), Length: 12.6" (320 mm). Quantity per pack: 25 pc(s)

Brand Image Article code product Stock Price from
Technicake

Technicake TC1323 pastry bag Polyethylene
(show image)
TC1323 TC1323 0.00
(excl. VAT)
0 (incl. VAT)
Technicake

Technicake TC1322 pastry bag Polyethylene
(show image)
TC1322 TC1322 0.00
(excl. VAT)
0 (incl. VAT)