Technaxx Nature Cam TX-09 Dome Indoor & outdoor 1280 x 720 pixels

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
23697
Info modified on:
21 Oct 2022, 10:14:32
Long product name Technaxx Nature Cam TX-09 Dome Indoor & outdoor 1280 x 720 pixels:

Nature Cam TX-09, 5MP, 2.5" CMOS, 2.4" 240 x 320, 720p

Short summary description Technaxx Nature Cam TX-09 Dome Indoor & outdoor 1280 x 720 pixels:

Technaxx Nature Cam TX-09, Indoor & outdoor, Wired, Brown, Dome, IPX4, CMOS

Long summary description Technaxx Nature Cam TX-09 Dome Indoor & outdoor 1280 x 720 pixels:

Technaxx Nature Cam TX-09. Placement supported: Indoor & outdoor, Connectivity technology: Wired. Product color: Brown, Form factor: Dome, International Protection (IP) code: IPX4. Sensor type: CMOS, Optical sensor size: 1/2.7". Fixed focal length: 0.295" (7.5 mm). LED type: IR

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.