location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Tech21 Impact Snap 13" Cover Pink

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Tech21 Check ‘Tech21’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Impact Snap
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
T21-3262
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Tech21’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Tech21: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24999
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 01 Jun 2022 15:50:33
The date of the most recent change of the data-sheet in Icecat's system
Long product name Tech21 Impact Snap 13" Cover Pink :
The short editorial description of Tech21 Impact Snap 13" Cover Pink

Impact Snap Case Apple Macbook Air 13", Pink
More>>>
Short summary description Tech21 Impact Snap 13" Cover Pink:
This short summary of the Tech21 Impact Snap 13" Cover Pink data-sheet is auto-generated and uses the product title and the first six key specs.

Tech21 Impact Snap, Cover, 13", 13.2 oz (375 g)

Long summary description Tech21 Impact Snap 13" Cover Pink:
This is an auto-generated long summary of Tech21 Impact Snap 13" Cover Pink based on the first three specs of the first five spec groups.

Tech21 Impact Snap. Case type: Cover, Maximum screen size: 13". Weight: 13.2 oz (375 g). Surface coloration: Monochromatic

Country Distributor
United Kingdom 1 distributor(s)