TCL logo

TCL 50EP680 TV 50" 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
75627
Info modified on:
22 Jul 2024, 10:01:45
Short summary description TCL 50EP680 TV 50" 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 50EP680, 50", 3840 x 2160 pixels, LCD, Smart TV, Wi-Fi, Titanium

Long summary description TCL 50EP680 TV 50" 4K Ultra HD Smart TV Wi-Fi Titanium 360 cd/m²:

TCL 50EP680. Display diagonal: 50", Display resolution: 3840 x 2160 pixels, HD type: 4K Ultra HD, Display technology: LCD, Screen shape: Flat, LED backlighting type: Direct-LED. Smart TV. Motion interpolation technology: PPI (Picture Performance Index) 1700, Display brightness: 360 cd/m², Response time: 10 ms. Digital signal format system: DVB-C, DVB-S2, DVB-T2. Wi-Fi, Ethernet LAN. Product color: Titanium

Reasons to buy
Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.