location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus K Toploading Deluxe NotebookCase 15" Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
K Toploading Deluxe NotebookCase
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
TLNP1A+CLN5V3+CNP1
Category:
Take your laptop with you in a safe, comfortable and ergonomic way; use one of these specially designed bags or cases!
Laptop Cases Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52190
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: Lifetime
Long product name Targus K Toploading Deluxe NotebookCase 15" Black :
The short editorial description of Targus K Toploading Deluxe NotebookCase 15" Black

Model # CNP1 Notepac Plus
More>>>
Targus K Toploading Deluxe NotebookCase 15" Black:
The official marketing text of Targus K Toploading Deluxe NotebookCase 15" Black as supplied by the manufacturer

The Notepac Plus has the features of the Notepac case but with our popular zip-down workstation and a full expanding file section. It also holds notebooks with screens up to 15". The result is a versatile multifunctional case that offers great value at an affordable price. This case is also available with Targus' patented Air Protection System Padded notebook computer compartment for machines up to 15inches.
Zip-Down workstation for carrying all those necessary extras:- CD's, mobile phone, PDA.
Three section expanding file for your days documentation.
Reinforced handle riveted to your case ensuring ultimate protection for your notebook
Non-Skid rubber feet for shock absorption

Short summary description Targus K Toploading Deluxe NotebookCase 15" Black:
This short summary of the Targus K Toploading Deluxe NotebookCase 15" Black data-sheet is auto-generated and uses the product title and the first six key specs.

Targus K Toploading Deluxe NotebookCase, 15"

Long summary description Targus K Toploading Deluxe NotebookCase 15" Black:
This is an auto-generated long summary of Targus K Toploading Deluxe NotebookCase 15" Black based on the first three specs of the first five spec groups.

Targus K Toploading Deluxe NotebookCase. Maximum screen size: 15"

Features
Maximum screen size *
15"
Material *
Nylon
Features
Product main color *
Black
Other features
Dimensions (WxDxH)
16.5 x 13 x 4.72" (420 x 330 x 120 mm)