location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus Mini USB Business Card Scanner Sheet-fed scanner

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini USB Business Card Scanner
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
PA570E
Category:
With a scanner you can make all your documents, pictures and photos digital.
Scanners Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38046
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 03:55:48
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 2 years
Long product name Targus Mini USB Business Card Scanner Sheet-fed scanner :
The short editorial description of Targus Mini USB Business Card Scanner Sheet-fed scanner

MINI BUSINESS CARD SCANNER USB
More>>>
Targus Mini USB Business Card Scanner Sheet-fed scanner:
The official marketing text of Targus Mini USB Business Card Scanner Sheet-fed scanner as supplied by the manufacturer

Tired of all those business cards piled up on your desk? Now you can throw them all out. Introducing the Mini USB Business Card Scanner - one of the smallest Business Card Scanners on the market. It allows you to scan business cards in seconds, and keeps an organized list of all your important contact data wherever you go. Whether your network includes PDAs or laptops, you’ll always have the information you need, when you need it. And it utilizes a USB connection for a fast and reliable interface to your notebook and desktop computer.
The Mini Business Card Scanner also ships with the award winning NewSoft Presto BizCard software, whose incredibly robust technology rapidly recognizes the contact information on your business card with a high degree of accuracy. The software also allows you to export all of your important contact data and synchronize it with your PDA and PIM. The Presto BizCard software is 100% compatible with Microsoft Outlook, Microsoft Outlook Express, Symantec Act!, Lotus Organizer, and more.

Short summary description Targus Mini USB Business Card Scanner Sheet-fed scanner:
This short summary of the Targus Mini USB Business Card Scanner Sheet-fed scanner data-sheet is auto-generated and uses the product title and the first six key specs.

Targus Mini USB Business Card Scanner, 2.05 x 2.91" (52 x 74 mm), 6 sec/page, Sheet-fed scanner, Microsoft Windows 98/Me/2000, 4.23 oz (120 g), 4.33 x 2.76 x 1.18" (110 x 70 x 30 mm)

Long summary description Targus Mini USB Business Card Scanner Sheet-fed scanner:
This is an auto-generated long summary of Targus Mini USB Business Card Scanner Sheet-fed scanner based on the first three specs of the first five spec groups.

Targus Mini USB Business Card Scanner. Maximum scan size: 2.05 x 2.91" (52 x 74 mm), Flatbed scan speed (b/w, A4): 6 sec/page. Scanner type: Sheet-fed scanner. Compatible operating systems: Microsoft Windows 98/Me/2000. Weight: 4.23 oz (120 g). Dimensions (WxDxH): 4.33 x 2.76 x 1.18" (110 x 70 x 30 mm), I/O ports: USB

Scanning
Maximum scan size *
2.05 x 2.91" (52 x 74 mm)
Color scanning
No
Flatbed scan speed (b/w, A4)
6 sec/page
Design
Scanner type *
Sheet-fed scanner
System requirements
Compatible operating systems
Microsoft Windows 98/Me/2000
Weight & dimensions
Weight
4.23 oz (120 g)
Other features
I/O ports
USB
Dimensions (WxDxH)
4.33 x 2.76 x 1.18" (110 x 70 x 30 mm)
Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:14:31
Uk has collected 1 expert review for Targus Mini USB Business Card Scanner Sheet-fed scanner and the rating is 70 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
70%
Source Review comments Score
pocket-lint.com
Updated:
2011-10-04 09:14:31
The Targus Mini USB Business Card Scanner has been designed for a specific purpose and it fulfils it exceedingly well. The fact Targus isn’t asking a premium for it, makes this a great cost-effective tool for busy business travelers. >> Ou...
Good Small, light and easy to set-up...
Bad Limited use...
Bottom line With support for 13 languages and easy synchronisation with most PIM software this is a likeable, if limited, device...
70%
Country Distributor
United Kingdom 1 distributor(s)