Targus logo

Targus AMW1603EU mouse Office Ambidextrous RF Wireless Optical

Brand:
Product name:
Article code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
203407
Info modified on:
13 May 2020, 20:23:23
Long product name Targus AMW1603EU mouse Office Ambidextrous RF Wireless Optical:

Wireless Laptop Mouse

Targus AMW1603EU mouse Office Ambidextrous RF Wireless Optical:

The Targus Wireless Laptop Mouse provides a clear workspace free from cables with an optical sensor that provides improved movement and precision. The Targus Wireless Laptop Mouse features a Stow-N-Go USB receiver that attaches securely to the bottom of the mouse for added portability and convenience. Latest sensor technology conserves power and provides up to 12 months of battery life. The dual-purpose ergonomic design is small enough for travel yet big enough for comfortable desktop operation.

Short summary description Targus AMW1603EU mouse Office Ambidextrous RF Wireless Optical:

Targus AMW1603EU, Ambidextrous, Optical, RF Wireless, Silver

Long summary description Targus AMW1603EU mouse Office Ambidextrous RF Wireless Optical:

Targus AMW1603EU. Form factor: Ambidextrous. Movement detection technology: Optical, Device interface: RF Wireless, Buttons type: Pressed buttons, Scroll type: Wheel. Product color: Silver

Specs
Similar products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.