location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Targus AKM11AU keyboard Mouse included RF Wireless

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Targus Check ‘Targus’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AKM11AU
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
AKM11AU
Category:
The keyboard is the main input peripheral used by all computers. The keyboard allows for user input and interaction with the computer. Much like many typewriters the keyboard has all the letters of the alphabet, numbers 0 - 9 and additional special operational keys, e.g. for adjusting the volume or going to your inbox directly. There are three different connection types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used by PC's. - Bluetooth is another modern (wireless) connection method.
Keyboards Check ‘Targus’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Targus: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 45286
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:31:29
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 1 year
Long product name Targus AKM11AU keyboard Mouse included RF Wireless :
The short editorial description of Targus AKM11AU keyboard Mouse included RF Wireless

2.4 GHz Wireless Keyboard and Optical Mouse Set
More>>>
Targus AKM11AU keyboard Mouse included RF Wireless:
The official marketing text of Targus AKM11AU keyboard Mouse included RF Wireless as supplied by the manufacturer

The Wireless Keyboard and Optical Mouse Set from Targus provides wireless connectivity for up to 10 meters . The 1000 DPI Optical Mouse with 5 buttons allows smooth, simple navigation and includes power-saving sleep mode to extend battery life while not in use. Built-in Twelve one-touch Multimedia/Internet buttons offer instant access to frequently used commands and allow easy management of multimedia files.
- Easy to use: 2.4GHz USB receiver provides wireless connectivity for up to 10 metres
- Built in Multimedia/Internet buttons: including 4 programmable buttons provide instant access to frequently used commands and allow easy management of multimedia files
- Space-saving design: Slim, space-saving keyboard features 103 low profile keys for comfortable, effortless typing
- 1000 DPI Optical Mouse: Attractive mouse with 5 buttons out of which 2 are programmable allowing smooth, simple navigation and includes power saving mode to extend battery life while not in use

Short summary description Targus AKM11AU keyboard Mouse included RF Wireless:
This short summary of the Targus AKM11AU keyboard Mouse included RF Wireless data-sheet is auto-generated and uses the product title and the first six key specs.

Targus AKM11AU, Wireless, RF Wireless, Mouse included

Long summary description Targus AKM11AU keyboard Mouse included RF Wireless:
This is an auto-generated long summary of Targus AKM11AU keyboard Mouse included RF Wireless based on the first three specs of the first five spec groups.

Targus AKM11AU. Connectivity technology: Wireless, Device interface: RF Wireless, Keyboard number of keys: 103. Mouse included

Keyboard
Connectivity technology *
Wireless
Device interface *
RF Wireless
Keyboard number of keys
103
Frequency band
2.4 GHz
Design
LED indicators
Yes
Features
Wireless range
393.7" (10 m)
Mouse
Mouse included *
Yes
Movement detection technology
Optical
Movement resolution
1000 DPI
Mouse
Buttons quantity
5
Scroll
Yes
System requirements
Mac operating systems supported
No
Weight & dimensions
Keyboard dimensions (WxDxH)
18.5 x 5.81 x 0.866" (470 x 147.5 x 22 mm)
Keyboard weight
23.3 oz (660 g)
Mouse dimensions (WxDxH)
4.85 x 2.6 x 1.54" (123.3 x 66 x 39 mm)
Mouse weight
2.65 oz (75 g)
Other features
Internal
No
Compatible operating systems
Win 2000, XP, Vista
Brand Image Article code product Stock Price from
Targus USB keyboard QWERTY Targus USB keyboard QWERTY
(show image)
AKB05AU USB Keyboard 0.00
(excl. VAT)
0 (incl. VAT)