location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Target Check ‘Target’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
USB3-822
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
USB3-822 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053118015171
Category:
Cable used to connect to a USB port, which are found in desktop computers, laptops and other electronic devices.
USB Cables Check ‘Target’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Target: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2694
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Dec 2020 10:20:40
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - USB 3.0 SuperSpeed Extension Cable
  • - USB 3.0 A Male to A Female
  • - USB 2.0, 1.1 compatible
  • - 2Mtr
  • - 10 Pin
  • - Black
  • - 28 AWG
  • - Overall Cable Diameter 5.0mm
  • - Shielded, Braided and Drain
  • - Gold contacts
  • - Nickel Connector
Guarantee: 1 Year
Long product name Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black :
The short editorial description of Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black

USB A to USB A, M / F, USB 3.0, SS, AWG 28, 5 Gbps, 2 m, Black
More>>>
Short summary description Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black:
This short summary of the Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black data-sheet is auto-generated and uses the product title and the first six key specs.

Target USB3-822, 78.7" (2 m), USB A, USB A, USB 3.2 Gen 1 (3.1 Gen 1), Black

Long summary description Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black:
This is an auto-generated long summary of Target USB3-822 USB cable 78.7" (2 m) USB 3.2 Gen 1 (3.1 Gen 1) USB A Black based on the first three specs of the first five spec groups.

Target USB3-822. Cable length: 78.7" (2 m), Connector 1: USB A, Connector 2: USB A, USB version: USB 3.2 Gen 1 (3.1 Gen 1), Connector contacts plating: Gold, Product color: Black, Magnetically shielded