location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Target IP4KIT A ORIGINAL mobile phone spare part Display Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Target Check ‘Target’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
IP4KIT A ORIGINAL
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
IP4KIT A ORIGINAL
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5053118733877
Category:
Components for mobile phones such as buttons, screens and sockets.
Mobile Phone Spare Parts Check ‘Target’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Target: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4555
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:04:31
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Target IP4KIT A ORIGINAL mobile phone spare part Display Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Display
  • - Brand compatibility: Apple
  • - Black
Guarantee: 6 months
Long product name Target IP4KIT A ORIGINAL mobile phone spare part Display Black :
The short editorial description of Target IP4KIT A ORIGINAL mobile phone spare part Display Black

Display, 40g, Black
More>>>
Short summary description Target IP4KIT A ORIGINAL mobile phone spare part Display Black:
This short summary of the Target IP4KIT A ORIGINAL mobile phone spare part Display Black data-sheet is auto-generated and uses the product title and the first six key specs.

Target IP4KIT A ORIGINAL, Display, Apple, iPhone 4, Black, 1.41 oz (40 g)

Long summary description Target IP4KIT A ORIGINAL mobile phone spare part Display Black:
This is an auto-generated long summary of Target IP4KIT A ORIGINAL mobile phone spare part Display Black based on the first three specs of the first five spec groups.

Target IP4KIT A ORIGINAL. Product type: Display, Brand compatibility: Apple, Compatibility: iPhone 4. Weight: 1.41 oz (40 g)