Each of several items in a list, preceded by a bullet symbol for emphasis.
:
- - Black DVD case for 12 discs
- - Made from recycled PP material
- - With internal disc trays
- - With clear outer wrap for an inlay
- - 38mm Spine
- - Material Polypropylene
Guarantee:
1 year
Long product name Target 12WAYDVDCASE optical disc case DVD case 12 discs Black
:
12 Discs, Polypropylene, Black
The short editorial description of Target 12WAYDVDCASE optical disc case DVD case 12 discs Black
12 Discs, Polypropylene, Black
More>>>
Short summary description Target 12WAYDVDCASE optical disc case DVD case 12 discs Black:
This short summary of the Target 12WAYDVDCASE optical disc case DVD case 12 discs Black data-sheet is auto-generated and uses the product title and the first six key specs.
Target 12WAYDVDCASE, DVD case, 12 discs, Black, Polypropylene (PP)
Long summary description Target 12WAYDVDCASE optical disc case DVD case 12 discs Black:
This is an auto-generated long summary of Target 12WAYDVDCASE optical disc case DVD case 12 discs Black based on the first three specs of the first five spec groups.
Target 12WAYDVDCASE. Case type: DVD case, CD capacity: 12 discs, Product color: Black