location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

T'nB Sport Ball Mono portable speaker Black, White 3 W

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
T'nB Check ‘T'nB’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Sport Ball
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
HPSPWHITE
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
3303170078938
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by T'nB: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7155
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:33:36
The date of the most recent change of the data-sheet in Icecat's system
Product Brochure/Datasheet (0.1 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points T'nB Sport Ball Mono portable speaker Black, White 3 W
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Mono portable speaker Other 3 W Black, White
  • - 20 - 20000 Hz 80 dB
  • - Wireless Bluetooth 3.5 mm connector
  • - Lithium 300 mAh 3 h
Long product name T'nB Sport Ball Mono portable speaker Black, White 3 W :
The short editorial description of T'nB Sport Ball Mono portable speaker Black, White 3 W

Bluetooth 3.0, 20Hz - 20kHz, 3W, 4 Ohm, 80 dB, 10 m, White/Black
More>>>
Short summary description T'nB Sport Ball Mono portable speaker Black, White 3 W:
This short summary of the T'nB Sport Ball Mono portable speaker Black, White 3 W data-sheet is auto-generated and uses the product title and the first six key specs.

T'nB Sport Ball, 1.57" (4 cm), 3 W, 20 - 20000 Hz, 4 Ω, 80 dB, Wireless

Long summary description T'nB Sport Ball Mono portable speaker Black, White 3 W:
This is an auto-generated long summary of T'nB Sport Ball Mono portable speaker Black, White 3 W based on the first three specs of the first five spec groups.

T'nB Sport Ball. Driver diameter: 1.57" (4 cm). RMS rated power: 3 W, Frequency range: 20 - 20000 Hz, Impedance: 4 Ω. Connectivity technology: Wireless, Bluetooth version: 3.0+HS, Bluetooth range: 393.7" (10 m). Product type: Mono portable speaker, Product color: Black, White, Product design: Other. Recommended usage: Tablet / Smartphone