location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RX410 rack console Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RX410
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RX410
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4711174720767
Category:
Frame or cabinet into which hardware components are mounted.
Rack Consoles Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 41233
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 18:18:08
The date of the most recent change of the data-sheet in Icecat's system
Guarantee: 5 years
Long product name Synology RX410 rack console Black :
The short editorial description of Synology RX410 rack console Black

4-Bay Expansion Unit for Increasing Capacity of the Synology RackStation
More>>>
Short summary description Synology RX410 rack console Black:
This short summary of the Synology RX410 rack console Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RX410, RoHS, 48 W, 100 - 240 V, 50 - 60 Hz, 5 - 35 °C, -10 - 70 °C

Long summary description Synology RX410 rack console Black:
This is an auto-generated long summary of Synology RX410 rack console Black based on the first three specs of the first five spec groups.

Synology RX410. Certification: RoHS. Power consumption (typical): 48 W, AC adapter input voltage: 100 - 240 V, AC adapter frequency: 50 - 60 Hz. Dimensions (WxDxH): 18 x 16.9 x 1.73" (457.5 x 430.5 x 44 mm). Weight: 15.7 lbs (7.1 kg)

Country Distributor
United Kingdom 1 distributor(s)