location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology RackStation RS2211+ NAS/storage server Rack (2U)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
RackStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
RS2211+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
RS2211+
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 39743
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology RackStation RS2211+ NAS/storage server Rack (2U)
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Rack (2U)
  • - Number of storage drives supported: 10
  • - 1.8 GHz
  • - 1 DDR2
  • - iSCSI support
Guarantee: 3-year
Long product name Synology RackStation RS2211+ NAS/storage server Rack (2U) :
The short editorial description of Synology RackStation RS2211+ NAS/storage server Rack (2U)

2U High performance, Rackmounted Nas Server, 1GB DDR2, 4xUSB
More>>>
Short summary description Synology RackStation RS2211+ NAS/storage server Rack (2U):
This short summary of the Synology RackStation RS2211+ NAS/storage server Rack (2U) data-sheet is auto-generated and uses the product title and the first six key specs.

Synology RackStation RS2211+, Rack (2U)

Long summary description Synology RackStation RS2211+ NAS/storage server Rack (2U):
This is an auto-generated long summary of Synology RackStation RS2211+ NAS/storage server Rack (2U) based on the first three specs of the first five spec groups.

Synology RackStation RS2211+. Storage drive interface: Serial ATA, Serial ATA II, Maximum supported storage capacity: 30 TB, RAID levels: 0, 1, 5, 6, JBOD. Processor frequency: 1.8 GHz. Internal memory: 1 GB, Internal memory type: DDR2, Maximum RAM supported: 3 GB. Supported network protocols: CIFS, AFP, FTP, WebDAV, iSCSI, Telnet, SSH, NFS, IPv6, PPPoE, Cabling technology: 10/100/1000BASE-T(X), Maximum data transfer rate: 1000 Mbit/s. Chassis type: Rack (2U), Number of fans: 4 fan(s)

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:04:21
Uk has collected 5 expert reviews for Synology RackStation RS2211+ NAS/storage server Rack (2U) and the average expert rating is 79 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
79%
Source Review comments Score
alphr.com
Updated:
2011-10-04 09:04:14
Of all the SMB NAS appliance vendors, only Synology has taken a serious stance on storage expansion. Its latest RackStation RS2211+ pushes this to the next level. Where the DS1511+ used eSATA ports for expansion units, the RS2211+ can be connected to a 12...
Bottom line Good value, strong performance and the best expansion potential in its class, made all the better by its InfiniBand connection...
83%
itpro.co.uk
Updated:
2011-10-04 09:04:16
The Synology RackStation RS2211+Many NAS appliance vendors are now making rack mounted appliances, but some seem to have forgotten that expansion is a key business requirement. Not so with Synology as its latest RackStation RS2211+ can be link...
Bottom line Synology’s RS2211+ is very good value when stacked up against similar rack appliances from Thecus, Qnap and Netgear. Its superior expansion potential makes it a better choice for businesses with big plans for the future and our tests show the Infiniban...
83%
zdnet.co.uk
Updated:
2011-10-04 09:04:19
A very scalable NAS appliance, the RS2211+ benefits from the add-on extras found on other Synology storage devices, which should appeal to small businesses. However, it lacks some storage-specific features that enterprise customers may be looking for...
Good Scalable to 66TB, Can take 3.5in. or 2.5in. SATA disks, Hotswap drive bays, InfiniBand expansion unit, Redundant power options...
Bad No support for SATA 3 (6Gbits/sec), Fans are not hotswappable even on redundant power models...
80%
v3.co.uk
Updated:
2011-10-04 09:04:21
Synology has had a fair amount of success in the small business network-attached storage (NAS) market with a mix of fast and affordable desktop and rack-mount appliances. Now it's looking to up its profile even further with a highly scalable new RackSt...
Good Very scalable, 3.5in or 2.5in SATA disks, InfiniBand expansion unit, dual Gigabit LAN ports, easy to manage DSM operating system, redundant power option...
Bad Disks can't be locked in place, no support for SATA Rev 3 or USB 3.0, fans not hot-swappable...
Bottom line The Synology RS2211+ is affordable, flexible and offers plenty of storage potential, especially for the SMB market. ISCSI SAN support is a plus but the lack of 6Gbit/s SATA support could be an issue...
60%
kitguru.net
Updated:
2011-10-29 15:46:45
Today we are looking at another RackStation from Synology – the RS2211+, targeting a demanding business oriented demographic. We reviewed the RS3411xs last month and were extremely impressed. Can the less expensive family sibling maintain the high s...
Good Built like a tank, fast dual core processor, huge storage potential, and with optional drive bay, it is expandable, Diskmanager operating system keeps improving, quieter than the higher performance RS3411xs, Seasonic 500W power supply included...
90%
Country Distributor
United Kingdom 1 distributor(s)