location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS710+
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS710+/4TB
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 32494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Home & Home Office Storage server Desktop Black
  • - Total installed storage capacity: 4 TB Number of storage drives supported: 2 HDD & SSD
  • - 1.67 GHz
  • - 1
  • - Ethernet LAN iSCSI support
  • - Cooling type: Active
Long product name Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black :
The short editorial description of Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black

4TB DS710+, 1.67GHz CPU, 64bit DDR800, 1024MB RAM, HDD 3.5" SATAII/2.5" SATA/SSD, Gigabit
More>>>
Short summary description Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black:
This short summary of the Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS710+, Storage server, Desktop, 4 TB, Black

Long summary description Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black:
This is an auto-generated long summary of Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black based on the first three specs of the first five spec groups.

Synology DiskStation DS710+. Total installed storage capacity: 4 TB, Installed storage drive type: HDD, Supported storage drive types: HDD & SSD. Processor frequency: 1.67 GHz. Internal memory: 1 GB. Ethernet LAN data rates: 10,100,1000 Mbit/s, Compliance industry standards: IEEE 802.3, IEEE 802.3u, IEEE 802.3ab, Supported network protocols: CIFS/AFP/FTP/Telnet/SSH/NFS/SNMP. Chassis type: Desktop, Cooling type: Active, Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 09:05:16
Uk has collected 24 expert reviews for Synology DiskStation DS710+ Storage server Desktop Ethernet LAN Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
pcadvisor.co.uk
Updated:
2011-10-04 09:05:15
Product Code: DS710+ The Synology DiskStation DS710+ is a good-looking NAS device. Most of the time, a good network-attached storage (NAS) device isn't always a pretty one. File storage isn't a beauty contest, and if it were, the first place crown wo...
Bottom line Currently, the going price for Synology's DS710+ is £399 (without disks), which is pretty steep for a two-drive NAS device. However, the vastly superior drive interface, solid network connection, and stylish design makes this a very attractive set pie...
80%
itreviews.com
Updated:
2011-10-04 09:05:15
Pricey when compared to the competition, the dual-drive Synology DS710+ is a top NAS performer thanks to its Atom processor and Gigabit Ethernet interface. Extra storage can be added in the form of external disks or a plug-in expansion unit, with RAID...
0%
kitguru.net
Updated:
2011-10-04 09:05:15
With all the reviews on KitGuru in the last month there is a good possibility you have already bought a new system, perhaps even one for media entertainment.If so, the review today will be of particular interest as we will be looking at a 2 bay NAS...
Bottom line When you factor in they also offer a full three year warranty it is hard not to be impressed...
85%
expertreviews.co.uk
Updated:
2011-10-04 09:05:15
Synology's DS710+ isn't much bigger than the company's single disk NAS enclosures, but it has room for two SATA hard disks. The disks are mounted inside a pair of easily removable disk trays that slide out from the rear, so fitting and replacing disks...
Bottom line Synology's DS710+ is expensive, but it's an excellent NAS enclosure...
100%
XSreviews.co.uk
Updated:
2011-10-04 09:05:15
Here at XSReviews we previously took a look at another Synology product known as the DS-210j which showed a lot of promise as a home enthusiast, or business user's NAS drive. Now though, we're looking at the much bigger brother. Faster, better looking...
Bottom line The DS710+ is a very good NAS drive, doing everything the previously reviewed DS210j did, with a little more speed and certainly a better looking shell to go around the internal drives. That said, the cost is astronomical, at more than 2.5 times as ex...
80%
pcworld.co.nz
Updated:
2011-11-14 03:16:56
We’ve had many NAS (Network Attached Storage) drives come through our doors lately, and while the DS710+ from Taiwanese storage company Synology certainly isn’t the cheapest, it does offer a comprehensive suite of features which will have a wide appea...
80%
macworld.com
Updated:
2011-10-04 09:05:15
Most of the time, a good network-attached storage (NAS) device isn’t always a pretty one. File storage isn’t a beauty contest, and if it were, the first place crown would usually go to the hefty, less-attractive contestants that emphasized reliability...
Good Superior design, Advanced media capabilities easily support music and video streaming across several network-connected devices, Easy-to-use Disk Station Manager application has lots of features, Time Machine compatible...
Bad Expensive for a NAS device, File Station still has no folder upload ability...
Bottom line Currently, the going price for Synology’s DS710+ is $499 (without disks), which is pretty steep for a two-drive NAS device. However, the vastly superior drive interface, solid network connection, and stylish design makes this a very attractive set pie...
80%
overclock3d.net
Updated:
2011-10-04 09:05:15
So you want a central place to store all of your files? A place where other members of your family or small office can easily gain access to them? Well, you've got two choices. Either go out and buy a full size file server, or invest in a NAS.The l...
Bottom line Published: 22nd February 2010 | Source: Synology | Price: £409.98 | Author: James NapierIf you've followed this review from page 1 and not simply jumped straight to the conclusion it will be of absolutely no surprise to you that I'm going to praise the DS...
80%
slashgear.com
Updated:
2011-10-04 09:05:15
Synology have made a name for themselves in the network-attached storage segment for sturdy hardware, comprehensive software and decent performance, the the company are hoping to deliver all three once again with the DiskStation DS710+. A dual-drive RA...
0%