location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS-408

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS-408
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS408 show
Show alternative article codes used in the online market place
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 49374
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology DiskStation DS-408
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Number of storage drives supported: 4
  • - 0.8 GHz
  • - 0.5
Long product name Synology DiskStation DS-408 :
The short editorial description of Synology DiskStation DS-408

DS408 Ultra-High Speed NAS Server for Small Businesses and Corporations. Supports 4x 1TB Drives, Gb LAN port, & Windows ADS Authentication
More>>>
Short summary description Synology DiskStation DS-408:
This short summary of the Synology DiskStation DS-408 data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS-408

Long summary description Synology DiskStation DS-408:
This is an auto-generated long summary of Synology DiskStation DS-408 based on the first three specs of the first five spec groups.

Synology DiskStation DS-408. Storage drive interface: Serial ATA, Storage drive size: 3.5", Maximum supported storage capacity: 6 TB. Processor frequency: 0.8 GHz. Internal memory: 0.5 GB. Supported network protocols: CIFS, AFP (3.1), FTP, NFS. Power consumption (typical): 61.9 W

Source Testseek summary Average rating
Reviews
Updated:
2011-10-04 08:58:36
Uk has collected 10 expert reviews for Synology DiskStation DS-408 and the average expert rating is 85 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
85%
Source Review comments Score
tomshardware.co.uk
Updated:
2011-10-04 08:58:21
The need for storage space used to house digital media files is constantly increasing. Some people assume that even an average household wants to store up to one terabyte of data. This mass of information mainly consists of large MP3 collections, broad...
0%
expertreviews.co.uk
Updated:
2011-10-04 08:58:27
Synologys Disk Station DS508 is one of the best network-attached storage (NAS) devices weve seen recently. It currently costs £722 including VAT from www.scan.co.uk, though, which puts it beyond the reach of most home users. Synologys DS408 is ch...
80%
overclockersclub.com
Updated:
2011-11-14 03:15:27
Storage is one of those topics thats often addressed in terms of how much/how fast ones local hard drives are. As many homes expand to multiple computers and networked computers are more the norm these days, having the ability to share files easily...
Good Impressive feature set, RAID 0/1/5/6 capability, AJAXbased user interface, Excellent overall performance, Jumbo frames support, Drive hot swapping, Contextbased online help, S.M.A.R.T. Reporting...
Bad Price, Performance when writing small files, Issues with hard drive hibernation, Poorly written documentation, JBOD not currently supported (to be added in next firmware release)...
Bottom line When I first started examining the DS408 I was impressed with the number of features it offered. For data storage it offers a RAID 0/1/5/6 which makes it ideal for both home and small office and workgroup environments. You can mount up to four hard dr...
0%
goodgearguide.com.au
Updated:
2011-11-14 03:15:30
Synology’s DS408 is an easy to use network-attached storage (NAS) device. While its basic functionality and software are strengths of the device, poor design and the inability to properly hot-swap drives make it unsuitable for heavy use. The DS408 is a...
Good AJAX-based Web interface, RAID capability, easy to use, comprehensive multimedia capability...
Bad Messy design, not hot-swappable, no quick backup function...
Bottom line Although the DS408 certainly has good software and strong multimedia capabilities, it is ultimately let down by a poor case design that restricts the ability to hot-swap hard drives. This will suffice for home use, but is inadequate for situations whe...
60%
tomshardware.com
Updated:
2011-10-04 08:58:19
Does a NAS device with high data transfer rate and a Web interface that is easy to configure actually exist? Synology shows how it should be...
Bottom line If you are used to the installation routines typical of other hardware vendors, where you install hard drives in a tray and slide them into the NAS appliance, you will see that things are a bit more complicated with the DS408. You have to take apart a...
0%
benchmarkreviews.com
Updated:
2011-10-04 08:58:23
Benchmark Reviews believes that manufacturers should be educating consumers with their product packaging, which is why we rating the retail presentation. For the Synology DS408 this rating is somewhat high, as Synology has done an excellent job of in...
Good Most versatile NAS on the market!, 60/44 MiB/s Gigabit Ethernet read/write performance, Offers Single, JBOD, RAID 0/1/5 disk arrays, Convenient compact footprint and size, High-quality metal enclosure, Elegant yet simple black appearance, Windows ADS c...
Bad Does not offer eSATA connectivity, Large AC power adapter brick adds to overall footprint, Product dimensions are just short of 4U rack mount constraints, Rear panel could support a 120mm cooling fan, Package includes obsolete CAT5e Ethernet patch cable...
Bottom line Benchmark Reviews believes that manufacturers should be educating consumers with their product packaging, which is why we rating the retail presentation. For the Synology DS408 this rating is somewhat high, as Synology has done an excellent job of inf...
90%
smallnetbuilder.com
Updated:
2011-10-04 08:58:25
Synologys DS508 that we looked at in May is a high performance, full-featured NAS/server (NASver?) that also carries the highest price tag of the BYOD NASes that currently occupy the top positions in our NAS Charts. But not everyone needs dual-gigab...
Good Gigabit Ethernet ports with jumbo frame support, RAID 1,5, and RAID expansion, Builtin servers for Web, FTP, iTunes, Printer, UPnP AV, Photo sharing, Backup, and Bit Torrent download, Direct recording from IPbased cameras, High performance...
Bad Not cheap, Drives dont hotswap...
Bottom line Four drive, single Ethernet port version of the DS508...
0%
Brand Image Article code product Stock Price from
Synology

Synology DiskStation DS110j
(show image)
DS110J DS110j 0.00
(excl. VAT)
0 (incl. VAT)