location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Synology DiskStation DS214play NAS Desktop Ethernet LAN Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Synology Check ‘Synology’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
DiskStation
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
DS214play
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DS214PLAY
Category:
Multifunctional data storage servers that allow you to store huge amounts of data. Connect your storage server directly to your own PC or share it with your local area network, so anybody in your home/office can use it. You can even connect it to the internet and share your data securely with friends or colleagues at a remote office via a VPN connection or if you would wish to do so you could even share your data with the whole world via ftp (provided your server supports this).
NAS & Storage Servers Check ‘Synology’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Synology: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 52005
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 05:37:34
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Synology DiskStation DS214play NAS Desktop Ethernet LAN Black
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - NAS Desktop Black
  • - Number of storage drives supported: 2 HDD & SSD
  • - 1.6 GHz
  • - 1 DDR3
  • - Ethernet LAN DHCP server iSCSI support Wake-on-LAN ready
  • - Cooling type: Active
  • - Backup features: Cloud, iSCSI LUN
Guarantee: 2 years
Long product name Synology DiskStation DS214play NAS Desktop Ethernet LAN Black :
The short editorial description of Synology DiskStation DS214play NAS Desktop Ethernet LAN Black

1.6 GHz, 1GB DDR3, 2x 3.5”/2.5” SATA II, 1x Gigabit LAN, 2x USB 3.0, 1x USB 2.0, 1x eSATA, 1x , SD Card slot, Kensington slot
More>>>
Short summary description Synology DiskStation DS214play NAS Desktop Ethernet LAN Black:
This short summary of the Synology DiskStation DS214play NAS Desktop Ethernet LAN Black data-sheet is auto-generated and uses the product title and the first six key specs.

Synology DiskStation DS214play, NAS, Desktop, Black

Long summary description Synology DiskStation DS214play NAS Desktop Ethernet LAN Black:
This is an auto-generated long summary of Synology DiskStation DS214play NAS Desktop Ethernet LAN Black based on the first three specs of the first five spec groups.

Synology DiskStation DS214play. Installed storage drive type: HDD, Supported storage drive types: HDD & SSD, Storage drive capacity: 4.1 TB. Processor frequency: 1.6 GHz. Internal memory: 1 GB, Internal memory type: DDR3. Ethernet LAN data rates: 10,100,1000 Mbit/s, Supported network protocols: CIFS, AFP, NFS, FTP, WebDAV, CalDAV, iSCSI, Telnet, SSH, SNMP, VPN (PPTP, OpenVPN, L2TP). Chassis type: Desktop, Cooling type: Active, Product color: Black

Source Testseek summary Average rating
Reviews
Updated:
2015-01-10 10:57:24
Uk has collected 52 expert reviews for Synology DiskStation DS214play NAS Desktop Ethernet LAN Black and the average expert rating is 86 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
86%
Source Review comments Score
homecinemachoice.com
Updated:
2015-01-10 10:57:17
Synology's DS214play offers all of the standard NAS functionality (including mobile device access and RAID configuration), plus the company's powerful DSM operating system and the ability to download apps that expand the unit's versatility. But the icing...
80%
bit.com.au
Updated:
2015-01-10 10:57:17
The DS214play is the fastest NAS on test, but it isn't merely speed that gains it the Labs Winner award. It's hugely versatile, with excellent media-streaming capabilities and some of the best cloud features we've seen. It's well designed and solidly...
Bottom line A superb NAS with superfast performance and a huge raft of features, made even better by top-notch cloud capabilities and a reasonable price. Read the review.PerformanceFeatures & DesignValue for MoneyOverallSpecs$450 AUD(pricing info)...
100%
alphr.com
Updated:
2015-01-10 10:57:21
The DS214play is one of the fastest two-bay NAS drives we've reviewed, but it isn't merely speed that gains this NAS drive an A-List place. In keeping with its predecessors, it's also hugely versatile, with excellent media-streaming capabilities and some...
Bottom line A superb NAS with superfast performance and a huge raft of features, made even better by top-notch cloud capabilities and a reasonable price...
100%
expertreviews.co.uk
Updated:
2015-01-10 10:57:21
The Synology DS214Play looks like a regular two-bay Synology NAS enclosure, but it uses a special Intel Atom processor with built-in video transcoding hardware to stream video to computers or devices that may not otherwise be able to play them. This featu...
Bottom line This terrific NAS enclosure uses hardware transcoding to help stream all media with ease...
100%
uk.hardware.info
Updated:
2015-01-10 10:57:21
NAS devices are the all-in-one kitchen appliance, the jack of all trades of the home network. They can do one thing, they can do many things, and often you don't even need all of the features. While it's great to own a £350 top-of-the-line model, it doe...
0%
eteknix.com
Updated:
2015-01-10 10:57:21
When the imminent arrival of the DS214 was brought to people's attention earlier in the year, hardware transcoding was a hot topic and the news that a NAS with improved on-the-fly video transcoding for mobile devices was also on the horizon only stirred m...
Good Easy to use GUI, Tool-free installation, On-the-fly hardware video transcoding, Low power consumption, SD card slot on front...
Bad No HDMI port to give media centre capability...
Bottom line PricingWith prices starting at £267 inc VAT in the UK, the DS214Play is certainly not the cheapest 2-bay system on the market, however there are a number of advantages for going for a system such as this. One of the key factors that pushes this system in...
0%
kitguru.net
Updated:
2015-01-10 10:57:24
Today we are taking a look at the latest NAS system from Synology, the DS214 Play. This unit is optimised for multimedia processing and has been designed to handle high quality images, music and video streaming.The DS214 Play is a media centric two...
Good responsive, fantastic operating system, solid network performance, well built, USB 3.0 ports...
Bad expensive, Kitguru says: The DS214 Play is an excellent NAS system, but it is expensive, Rating: 8.5, Pages: 1 2 3 4 5 6, Share, Facebook, Twitter, Google +, Stumbleupon, LinkedIn, Pinterest, Tags DS214 Play DS214 Play review mo Review Synology DiskStatio...
Bottom line The Synology DiskStation DS214Play is a very attractively designed NAS which will appeal to the wide audience of media centric users. The move to Intel's snappy Evansport chip will be welcomed, especially considering the native hardware transcoding capabi...
85%
trustedreviews.com
Updated:
2015-01-10 10:57:24
What is the Synology DS214play? This is Synology's media focused two-bay NAS which follows hot on the heels of the four bay DS414. Unlike its bigger and more SME-orientated brother, the DS214play hopes to win over savvy consumers with an array of audio, v...
Good Excellent performance, Easy to setup & manage, Smart, minimalist design, Dual USB 3.0 ports added...
Bad No physical display, A little expensive, Most media functionality on other Synology NAS...
Bottom line There is no denying the DS214play is an extremely impressive device. It continues Synology's tradition of smart designs, seamless setups, bags of performance and stacks of functionality. Against it is a price tag which could push well past £500 with a pai...
80%
macworld.com.au
Updated:
2015-01-29 07:15:12
Looking to store all of your media, files and backups in one accessible place? A network attached storage (NAS) drive is a great option. But what will suit your needs?ADAM TURNER and ANTHONY CARUANA take a look. Linked to cloud storage Single drive; n...
90%
macworld.com.au
Updated:
2016-02-26 10:12:54
Once that was sorted, we powered the DS214play up and connected it via Ethernet to our router. After a few minutes it was active on our network and we connected to it via a web browser on our Mac. Incidentally, as it's not always easy to find out the IP a...
Good Quiet; easy to get started...
Bad Some confusing configuration options, $419...
Bottom line Synology DiskStation DS214playSynology, www.synology.comProsQuiet; easy to get startedConsSome confusing configuration options$419ReviewsIt would be easy to stick with the big names when it comes to buying a NAS, but there are huge number of challengers t...
90%
chip.com.my
Updated:
2016-11-23 12:50:38
While we may have thousands upon thousands of multimedia content available to view – most of it live in silos, and not accessible from where it matters most – the living room. Hence the need to have a bridge to access those content. The Synology DS214play...
Good Multimedia files friendly, Easy to maintain, Easy to upgrade drives (hotswap bays)...
Bad Only two drive bays, No front USB 3.0 port...
Bottom line A great starter media NAS for the home, and thanks to DSM, it is easily configured too.(previously published in issue May 2015)...
0%
tbreak.ae
Updated:
2016-11-23 12:50:38
The last time I looked at a NAS from Synology it was the DS213J , which was a decent performer but had a few design elements that I hoped the company would address in future models. This time around I'm looking at the DS214play, which Synology is touting...
Bottom line The DS214play is certainly an impressive device. If you already own a Synology NAS, you'll be able to use most of the software features available on the DS214play, but you'll certainly see the difference when it comes to media streaming. It's a svelte N...
82%
storagereview.com
Updated:
2015-01-10 10:57:17
Related News and ReviewsSynology DS214play Announced, Synology's First Media-Centric DiskStation Synology Releases DSM 5.0 Operating System Synology DiskStation DS414 Review Synology NAS Solutions Synology DS1813+ NAS Review Synology Announces the Publ...
Good Video-transcoder works well, DSM is excellent, Several expansion options...
Bad Transcoder not available in larger bay models...
Bottom line With its video-transcoder feature, the Synology DiskStation DS214play is a great NAS for anyone that wants to have easy access to their securely stored media across a wide variety of devices. DS214play owners can easily upload data to their NAS either...
0%
madshrimps.be
Updated:
2015-01-10 10:57:19
Product Features, SpecificationsPackaging, A Closer Look Part IA Closer Look Part IIA Closer Look Part IIIA Closer Look Part IVShort DSM Presentation Part IShort DSM Presentation Part IIShort DSM Presentation Part IIIShort DSM Presentation Part IVShort...
Bottom line The latest DS214play NAS from Synology has at its core the Intel Evansport CE5335 processor which is coupled with 1GB of DDR3 RAM, which should be quite enough in a home use environment. Thanks to the new platform, the NAS can perform 1080p Full HD tr...
0%
technogog.com
Updated:
2015-01-10 10:57:21
Streaming media from a Network Attached Storage (NAS) device is not a new concept. This feature has been found in Synology network attached servers for many years. However, those NAS servers can only stream to 720p at best.With theDiskStation DS214play, S...
Good Can transcode up to 1080P, Simple setup, Userfriendly interface, Works with Linux, OS X or Windows, Energy Efficient...
Bad Lacks DTS playback, Currently Plex is not optimized for use with Synology DS214play, Lacks HDMI port...
Bottom line In comparison to the other Synology DiskStation NAS dual bay units the Synology DS214play can hold its own performing all the standard tasks of other Synology two bay NASes. What differentiates it from the rest is the ability to transcode up to 1080P wher...
80%
techpowerup.com
Updated:
2015-01-10 10:57:21
We would like to thank Synology for supplying the review sample. As we see it, most NAS servers will soon have the capabilities to fully replace your media players and HTPCs if you aren't much into gaming (unless they start to equip NAS servers with VGAs...
Good Strong enough for a home NAS, Highly efficient CPU, Fast network transfer speeds, Enhanced multimedia/streaming encoding capabilities, Low CPU utilization while streaming 1080p content, Very low power consumption in all operational modes, Intuitive, windo...
Bad Price is on the high side, It should be equipped with an HDMI port and, ideally, audio in/out ports, You cannot format an external disk into NTFS, HDD trays are not numbered, RAM is not upgradeable, No front USB 3.0 port...
Bottom line The Synology DS214play retails for $384.99. Strong enough for a home NAS Highly efficient CPU Fast network transfer speeds Enhanced multimedia/streaming encoding capabilities Low CPU utilization while streaming 1080p content Very low power consumption in...
89%
hardwareunboxed.com
Updated:
2015-01-10 10:57:24
Today we are checking out the DS214 and DS214play, both are 2-bay NAS devices from Synology’s latest DSx14 series. The DS214 is designed for small office/home office usage while the DS214play is focused on home multimedia applications. Moreover the DS2...
0%
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)