location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Sylvanian Families 5642 toy playset

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Sylvanian Families Check ‘Sylvanian Families’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pony's Stylish Hair Salon
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5642 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5054131056424
Category: Toy Playsets Check ‘Sylvanian Families’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Sylvanian Families: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 54011
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 16 Apr 2024 14:25:03
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Sylvanian Families 5642 toy playset
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - The Pony's Stylish Hair Salon set features a gorgeous hair salon, and the silky-haired Pony girl, Sally. Includes accessories for hair and makeup play
  • - Use the hair accessories to style the Pony girl's hair in different ways! Includes a hair styling book
  • - Includes a beautiful dresser with large mirror
  • - This set includes a building, furniture, figure, and accessories and can be enjoyed on its own
Long product name Sylvanian Families 5642 toy playset :
The short editorial description of Sylvanian Families 5642 toy playset

Pony's Stylish Hair Salon
More>>>
Sylvanian Families 5642 toy playset:
The official marketing text of Sylvanian Families 5642 toy playset as supplied by the manufacturer

The two-storey salon opens up so many fun ways to play!
Hair Styling: Comb hair with the brush or use the curling iron for fun hair styling play! Figures can hold the hair dryer. Combine different hair accessories, like the Alice band and hair clips, to create different hair styles!
Dresser: Display the hair accessories, brush and hair dryer here. The figure can be secured to the chair while braiding hair or creating other hair styles.
Shampoo Basin: Use the shell-shaped sink and chair for hair washing play. The shower head can be attached to the side of the sink.

Combine with the Pony's Hair Stylist Set (sold separately) for even more fun with the salon! Or combine with the Princess Dress Up Set (sold separately) to turn the top floor of the hairdressers into a dress shop.

The included hair extensions can also be attached to other child figures (sold separately).

Short summary description Sylvanian Families 5642 toy playset:
This short summary of the Sylvanian Families 5642 toy playset data-sheet is auto-generated and uses the product title and the first six key specs.

Sylvanian Families 5642, Salon & spa, 3 yr(s), Multicolor, HIPS

Long summary description Sylvanian Families 5642 toy playset:
This is an auto-generated long summary of Sylvanian Families 5642 toy playset based on the first three specs of the first five spec groups.

Sylvanian Families 5642. Type: Salon & spa, Recommended age (min): 3 yr(s), Recommended age (max): 99 yr(s), Minimum number of players: 1, Product color: Multicolor, Material: HIPS

Features
Product color *
Multicolor
Material
HIPS
Animal type(s)
Pony
Recommended age group
Child
Recommended age (min) *
3 yr(s)
Recommended age (max)
99 yr(s)
Recommended usage
Indoor
Suggested gender
Girl
Minimum number of players
1
Toy figure(s) included
Yes
Type *
Salon & spa
Assembly required
No
Country of origin
China
Certification
CE
Weight & dimensions
Weight
25.7 oz (730 g)
Packaging data
Package width
17.3" (440 mm)
Package depth
7.87" (200 mm)
Package height
13.8" (350 mm)
Package weight
3.4 lbs (1.54 kg)
Package type
Open box
Packaging content
Number of pieces
1 pc(s)
Logistics data
Master (outer) case width
35.1" (892 mm)
Logistics data
Master (outer) case length
16.5" (420 mm)
Master (outer) case height
15.1" (383 mm)
Master (outer) case weight
15.3 lbs (6.96 kg)
Master (outer) case net weight
13.6 lbs (6.16 kg)
Number of cartons per pallet
8 pc(s)
Number of cartons per pallet layer
2 pc(s)
Quantity per master (outer) case
4 pc(s)
Pallet width
31.5" (80 cm)
Pallet length
47.2" (120 cm)
Pallet height
70.9" (180 cm)
Pallet weight
89.3 lbs (40.5 kg)
Pallet type
800 x 1200 mm
Number of layers per pallet
4 pc(s)
Supplier features
Target audience
Children
Manual languages (ISO 639 format)
Multi
Packaging languages (ISO 639 format)
English
Commercial unit type
Consumer unit single
Customs product code (TARIC)
9503004990
(cdm) Availability period of spare parts
12
Country Distributor
United Kingdom 1 distributor(s)
Belgium 2 distributor(s)