Swann logo

Swann DVR4-1260 video surveillance kit Wired 4 channels

Brand:
Product name:
Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
16775
Info modified on:
04 Nov 2024, 11:03:07
Long product name Swann DVR4-1260 video surveillance kit Wired 4 channels:

DVR4-1260 - NTSC/PAL, BNC, VGA, HDMI, RCA, 500GB, RJ45, CMOS, IP67

Short summary description Swann DVR4-1260 video surveillance kit Wired 4 channels:

Swann DVR4-1260, Wired, Bullet, BNC, Indoor/outdoor, 25 m, 720 x 576 pixels

Long summary description Swann DVR4-1260 video surveillance kit Wired 4 channels:

Swann DVR4-1260. Connectivity technology: Wired, Surveillance camera form factor: Bullet, Camera interface: BNC. Channels quantity: 4 channels, Storage media type: HDD, Total storage capacity: 500 GB. Camera width: 2.09" (5.3 cm), Camera depth: 3.78" (9.6 cm), Camera height: 3.35" (8.5 cm). Cables included: BNC, HDMI, UTP

Specs
Recommended products
Similar products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.