location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Swann Check ‘Swann’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SW343-DPM
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SW343-DPM
Category:
Also known as CCTV, these are video cameras used inside and outside to monitor people for security reasons.
Security Cameras Check ‘Swann’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Swann: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6518
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Indoor & outdoor
  • - CMOS 1/3" 640 x 544 pixels
  • - Night vision 9 m IR
  • - 6.35 oz (180 g)
Long product name Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels :
The short editorial description of Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels

Home & Business Security Monitoring Kit – 4 Channel DVR4-950 / 4 x PNP-150 Day/Night Cameras
More>>>
Short summary description Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels:
This short summary of the Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels data-sheet is auto-generated and uses the product title and the first six key specs.

Swann SW343-DPM, Indoor & outdoor, ABS synthetics, 53°, 53°, Auto, 1/60 - 1/15000 s

Long summary description Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels:
This is an auto-generated long summary of Swann SW343-DPM security camera Indoor & outdoor 640 x 544 pixels based on the first three specs of the first five spec groups.

Swann SW343-DPM. Placement supported: Indoor & outdoor. Housing material: ABS synthetics. Lens viewing angle, horizontal: 53°, Lens viewing angle, vertical: 53°, White balance: Auto. Sensor type: CMOS, Optical sensor size: 1/3". Lens diameter: 0.236" (6 mm)

Brand Image Article code product Stock Price from
Swann

Swann SW342-LPP 628 x 582 pixels
(show image)
SW343-LPP SW342-LPP 0.00
(excl. VAT)
0 (incl. VAT)
Swann

Swann SW344-DPS security camera 628 x 582 pixels
(show image)
SW344-DPS SW344-DPS 0.00
(excl. VAT)
0 (incl. VAT)