location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

SVEN SEB Amethyst Headphones Wired In-ear Silver, Violet

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
SVEN Check ‘SVEN’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
SEB Amethyst
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SV-012281
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by SVEN: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5494
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points SVEN SEB Amethyst Headphones Wired In-ear Silver, Violet
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Silver, Violet In-ear Headphones
  • - Wired 3.5 mm connector
  • - Intraaural Earbuds 18 - 22000 Hz 16 Ω 106 dB
More>>>
Short summary description SVEN SEB Amethyst Headphones Wired In-ear Silver, Violet:
This short summary of the SVEN SEB Amethyst Headphones Wired In-ear Silver, Violet data-sheet is auto-generated and uses the product title and the first six key specs.

SVEN SEB Amethyst, Wired, 18 - 22000 Hz, 0.529 oz (15 g), Headphones, Silver, Violet

Long summary description SVEN SEB Amethyst Headphones Wired In-ear Silver, Violet:
This is an auto-generated long summary of SVEN SEB Amethyst Headphones Wired In-ear Silver, Violet based on the first three specs of the first five spec groups.

SVEN SEB Amethyst. Product type: Headphones. Connectivity technology: Wired. Headphone frequency: 18 - 22000 Hz. Cable length: 47.2" (1.2 m). Weight: 0.529 oz (15 g). Product color: Silver, Violet