location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Supersonic PowerX-fit OLED Wristband activity tracker 0.91"

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Supersonic Check ‘Supersonic’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PowerX-fit
Article code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product code if the specifications are identical. We map away wrong codes or sometimes logistic variants.
SC-62SWORANGE
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the data-sheets can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Supersonic: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 24091
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) daily downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 20 Jun 2019 15:37:02
The date of the most recent change of the data-sheet in Icecat's system
Bullet Points Supersonic PowerX-fit OLED Wristband activity tracker 0.91"
Each of several items in a list, preceded by a bullet symbol for emphasis.
:
  • - Wristband activity tracker
  • - 0.91" OLED
  • - Bluetooth 4.0
  • - 80 mAh
Long product name Supersonic PowerX-fit OLED Wristband activity tracker 0.91" :
The short editorial description of Supersonic PowerX-fit OLED Wristband activity tracker 0.91"

Fitness Wristband with Bluetooth, Orange
More>>>
Short summary description Supersonic PowerX-fit OLED Wristband activity tracker 0.91":
This short summary of the Supersonic PowerX-fit OLED Wristband activity tracker 0.91" data-sheet is auto-generated and uses the product title and the first six key specs.

Supersonic PowerX-fit, Wristband activity tracker, 0.91", OLED, 80 mAh, Orange

Long summary description Supersonic PowerX-fit OLED Wristband activity tracker 0.91":
This is an auto-generated long summary of Supersonic PowerX-fit OLED Wristband activity tracker 0.91" based on the first three specs of the first five spec groups.

Supersonic PowerX-fit. Display type: OLED, Display diagonal: 0.91". Device type: Wristband activity tracker, Band color: Orange. Battery capacity: 80 mAh. Mobile operating systems supported: Android, iOS. Connectivity technology: Wireless