Supermicro logo

Supermicro SuperServer 7045B-3 LGA 771 (Socket J) Rack (4U) Beige

Article code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20586
Info modified on:
07 Mar 2024, 15:34:52
Long product name Supermicro SuperServer 7045B-3 LGA 771 (Socket J) Rack (4U) Beige:

SuperServer 7045B-3 - 4U 2xLGA771, i5000P, 8xDDR2-667, 8xSAS, SATA(HS), VGA, 2Glan, VGA, 650W

Short summary description Supermicro SuperServer 7045B-3 LGA 771 (Socket J) Rack (4U) Beige:

Supermicro SuperServer 7045B-3, LGA 771 (Socket J), 3.4 GHz, 32 GB, 0, 1, 5, 10, 16 MB, Intel® 82563EB

Long summary description Supermicro SuperServer 7045B-3 LGA 771 (Socket J) Rack (4U) Beige:

Supermicro SuperServer 7045B-3. Processor socket: LGA 771 (Socket J), Supported processor frequency (max): 3.4 GHz. Maximum internal memory: 32 GB. RAID levels: 0, 1, 5, 10. Maximum graphics card memory: 16 MB. LAN controller: Intel® 82563EB

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.